DEWALT Industrial Tool Co. 10" Wet Tile Saw D24000

Description
Product Features Cantilevering Rail/Cart system allows for 24" ripping capacity - 18" tile on diagonal Only 69 lbs - allows one person to transport and set up tile saw Stainless steel rail system is integrated into the saw frame, ensuring accurate cuts Integrated 45/22.5° miter feature for quick angled cuts Plunge feature allows the user to make quick plunge cuts for electrical outlets and A/C registers Dual water nozzles can be adjusted for optimal water placement on blade in order to minimize over-spray and mist Rear and side water attachments help contain water run-off and blade spray Removable cutting cart for easy cleaning of tile saw Compact tile saw frame allows for easy transport and storage in vehicle - 34" x 26" 3-1/8" depth of cut allows for cutting of most V-cap and pavers Powerful 1.5 HP motor will cut hard materials such as porcelain and stone 5 gallon water pan allows for quick tile saw set-up and break-down Edge Guide with 2-position 45 degree guide allows for easy line-up of corner cuts
Description
Product Features Cantilevering Rail/Cart system allows for 24" ripping capacity - 18" tile on diagonal Only 69 lbs - allows one person to transport and set up tile saw Stainless steel rail system is integrated into the saw frame, ensuring accurate cuts Integrated 45/22.5° miter feature for quick angled cuts Plunge feature allows the user to make quick plunge cuts for electrical outlets and A/C registers Dual water nozzles can be adjusted for optimal water placement on blade in order to minimize over-spray and mist Rear and side water attachments help contain water run-off and blade spray Removable cutting cart for easy cleaning of tile saw Compact tile saw frame allows for easy transport and storage in vehicle - 34" x 26" 3-1/8" depth of cut allows for cutting of most V-cap and pavers Powerful 1.5 HP motor will cut hard materials such as porcelain and stone 5 gallon water pan allows for quick tile saw set-up and break-down Edge Guide with 2-position 45 degree guide allows for easy line-up of corner cuts

Suppliers

Company
Product
Description
Supplier Links
10" Wet Tile Saw - D24000 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
10" Wet Tile Saw
D24000
10" Wet Tile Saw D24000
Product Features Cantilevering Rail/Cart system allows for 24" ripping capacity - 18" tile on diagonal Only 69 lbs - allows one person to transport and set up tile saw Stainless steel rail system is integrated into the saw frame, ensuring accurate cuts Integrated 45/22.5° miter feature for quick angled cuts Plunge feature allows the user to make quick plunge cuts for electrical outlets and A/C registers Dual water nozzles can be adjusted for optimal water placement on blade in order to minimize over-spray and mist Rear and side water attachments help contain water run-off and blade spray Removable cutting cart for easy cleaning of tile saw Compact tile saw frame allows for easy transport and storage in vehicle - 34" x 26" 3-1/8" depth of cut allows for cutting of most V-cap and pavers Powerful 1.5 HP motor will cut hard materials such as porcelain and stone 5 gallon water pan allows for quick tile saw set-up and break-down Edge Guide with 2-position 45 degree guide allows for easy line-up of corner cuts

Product Features

  • Cantilevering Rail/Cart system allows for 24" ripping capacity - 18" tile on diagonal
  • Only 69 lbs - allows one person to transport and set up tile saw
  • Stainless steel rail system is integrated into the saw frame, ensuring accurate cuts
  • Integrated 45/22.5° miter feature for quick angled cuts
  • Plunge feature allows the user to make quick plunge cuts for electrical outlets and A/C registers
  • Dual water nozzles can be adjusted for optimal water placement on blade in order to minimize over-spray and mist
  • Rear and side water attachments help contain water run-off and blade spray
  • Removable cutting cart for easy cleaning of tile saw
  • Compact tile saw frame allows for easy transport and storage in vehicle - 34" x 26"
  • 3-1/8" depth of cut allows for cutting of most V-cap and pavers
  • Powerful 1.5 HP motor will cut hard materials such as porcelain and stone
  • 5 gallon water pan allows for quick tile saw set-up and break-down
  • Edge Guide with 2-position 45 degree guide allows for easy line-up of corner cuts
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number D24000
Product Name 10" Wet Tile Saw
Blade Size 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 20.7 in. Length Hose Saw - KCS-TF1/E-12V - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 66.1 lbs (29.98 kg)
View Details
Electric Saws - 459835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 7.28 inch (185 mm)
View Details
7
Ryobi Technologies, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Blade Size 7 inch (178 mm)
View Details
Electric Saws - 4581799 - RS Components, Ltd.
Makita USA, Inc.
Specs
Weight 12.57 lbs (5.7 kg)
View Details