DEWALT Industrial Tool Co. Flush Cut Saw DWHT20541

Description
Product Features Flexible blade creates perfect flush cuts 23-point tooth geometry cuts quickly and cleanly on the pull stroke Double-sided blade for making inside cuts from the left or right
Description
Product Features Flexible blade creates perfect flush cuts 23-point tooth geometry cuts quickly and cleanly on the pull stroke Double-sided blade for making inside cuts from the left or right

Suppliers

Company
Product
Description
Supplier Links
Flush Cut Saw - DWHT20541 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
Flush Cut Saw
DWHT20541
Flush Cut Saw DWHT20541
Product Features Flexible blade creates perfect flush cuts 23-point tooth geometry cuts quickly and cleanly on the pull stroke Double-sided blade for making inside cuts from the left or right

Product Features

  • Flexible blade creates perfect flush cuts
  • 23-point tooth geometry cuts quickly and cleanly on the pull stroke
  • Double-sided blade for making inside cuts from the left or right
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number DWHT20541
Product Name Flush Cut Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 78.7 in. Length Hose Saw - KCS-TFIH10-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 595 lbs (270 kg)
View Details
Electric Saws - 2629224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 13.98 inch (355 mm)
Weight 36.03 lbs (16.34 kg)
View Details
Electric Saws - 1946508 - RS Components, Ltd.
Makita USA, Inc.
Specs
Saw Type Circular Saw
Saw Power Source DC Electricity / Battery
Blade Size 7.28 inch (185 mm)
View Details
Handheld Electric Cutter (7.8 hp) - K 1260 - Husqvarna
Specs
Saw Type Circular Saw
Saw Power Source Gas
Use Type Hand Held
View Details