DEWALT Industrial Tool Co. 20V MAX* IMPACT/RECIP SAW COMBO KIT DCK298L2

Description
Product Features DCF885 20V MAX* 1/4" impact driver features 3 LED lights with 20 second delay to provide visibility without shadows DCS380 20V MAX* reciprocating saw with 4-position keyless blade clamp allows for quick blade change without touching blade or reciprocating shaft
Description
Product Features DCF885 20V MAX* 1/4" impact driver features 3 LED lights with 20 second delay to provide visibility without shadows DCS380 20V MAX* reciprocating saw with 4-position keyless blade clamp allows for quick blade change without touching blade or reciprocating shaft

Suppliers

Company
Product
Description
Supplier Links
20V MAX* IMPACT/RECIP SAW COMBO KIT - DCK298L2 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
20V MAX* IMPACT/RECIP SAW COMBO KIT
DCK298L2
20V MAX* IMPACT/RECIP SAW COMBO KIT DCK298L2
Product Features DCF885 20V MAX* 1/4" impact driver features 3 LED lights with 20 second delay to provide visibility without shadows DCS380 20V MAX* reciprocating saw with 4-position keyless blade clamp allows for quick blade change without touching blade or reciprocating shaft

Product Features

  • DCF885 20V MAX* 1/4" impact driver features 3 LED lights with 20 second delay to provide visibility without shadows
  • DCS380 20V MAX* reciprocating saw with 4-position keyless blade clamp allows for quick blade change without touching blade or reciprocating shaft
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number DCK298L2
Product Name 20V MAX* IMPACT/RECIP SAW COMBO KIT
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 2662921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 13.98 inch (355 mm)
Weight 53.8 lbs (24.4 kg)
View Details
KuriCrimp™ 20.7 in. Length Hose Saw - KCS-TF1/E-12V - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 66.1 lbs (29.98 kg)
View Details
Electric Saws - 2052389 - RS Components, Ltd.
Makita USA, Inc.
Specs
Saw Type Reciprocating Saw
Weight 9.92 lbs (4.5 kg)
View Details
Handheld Electric Cutter (7.8 hp) - K 1260 - Husqvarna
Specs
Saw Type Circular Saw
Saw Power Source Gas
Use Type Hand Held
View Details