DEWALT Industrial Tool Co. Electric Saws DCS565N-XJ

Description
DeWALT DCS565N-XJ Saw
Request a Quote
Description
DeWALT DCS565N-XJ Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 2240559 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
2240559
Electric Saws 2240559
DeWALT DCS565N-XJ Saw

DeWALT DCS565N-XJ Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 2240559
Product Name Electric Saws
Blade Size 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 665240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
View Details
KuriCrimp™ 33.1 in. Length Hose Saw|Master File - KCS-TF2-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 290 lbs (132 kg)
View Details
Electric Saws - 1239997 - RS Components, Ltd.
Makita USA, Inc.
Specs
Saw Power Source DC Electricity / Battery
View Details
GREENLEE Overhead Circular Saw - 43180 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Circular Saw
Use Type Hand Held
Blade Size 9 inch (229 mm)
View Details