DEWALT Industrial Tool Co. 6-1/2" (165mm) 18V Cordless Circular Saw Kit DC390K

Description
Product Features 3,700 RPM for fast rip cuts and cross cuts 6-1/2" carbide tipped blade for 2x cutting capacity at 90° and 45° High strength magnesium shoe and upper guard provides increased durability for long-term cut accuracy 0-50° bevel capacity provides additional capacity for a multitude of applications Fan-cooled motor with replaceable brushes for maximum power and durability XRP™ extended run-time batteries provide long run-time and battery life
Description
Product Features 3,700 RPM for fast rip cuts and cross cuts 6-1/2" carbide tipped blade for 2x cutting capacity at 90° and 45° High strength magnesium shoe and upper guard provides increased durability for long-term cut accuracy 0-50° bevel capacity provides additional capacity for a multitude of applications Fan-cooled motor with replaceable brushes for maximum power and durability XRP™ extended run-time batteries provide long run-time and battery life

Suppliers

Company
Product
Description
Supplier Links
6-1/2" (165mm) 18V Cordless Circular Saw Kit - DC390K - DEWALT Industrial Tool Co.
Baltimore, MD, USA
6-1/2" (165mm) 18V Cordless Circular Saw Kit
DC390K
6-1/2" (165mm) 18V Cordless Circular Saw Kit DC390K
Product Features 3,700 RPM for fast rip cuts and cross cuts 6-1/2" carbide tipped blade for 2x cutting capacity at 90° and 45° High strength magnesium shoe and upper guard provides increased durability for long-term cut accuracy 0-50° bevel capacity provides additional capacity for a multitude of applications Fan-cooled motor with replaceable brushes for maximum power and durability XRP™ extended run-time batteries provide long run-time and battery life

Product Features

  • 3,700 RPM for fast rip cuts and cross cuts
  • 6-1/2" carbide tipped blade for 2x cutting capacity at 90° and 45°
  • High strength magnesium shoe and upper guard provides increased durability for long-term cut accuracy
  • 0-50° bevel capacity provides additional capacity for a multitude of applications
  • Fan-cooled motor with replaceable brushes for maximum power and durability
  • XRP™ extended run-time batteries provide long run-time and battery life
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number DC390K
Product Name 6-1/2" (165mm) 18V Cordless Circular Saw Kit
Saw Type Circular Saw
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 2768333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 157 lbs (71 kg)
View Details
KuriCrimp™ 49.2 in. Length Hose Saw - KCS-TF6-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 1027 lbs (466 kg)
View Details
8-1/4" (210mm) Circular Saw with Rear Pivot Depth of Cut Adjustment and Electric Brake - DW384 - DEWALT Industrial Tool Co.
Specs
Saw Type Circular Saw
Blade Size 8.25 inch (210 mm)
Weight 12.75 lbs (5.78 kg)
View Details
Electric Band Saw - 6242-6 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
Cutting Capacity 3.25 inch (82.55 mm)
View Details