DEWALT Industrial Tool Co. Electric Saws DWE349-QS

Description
Scie sauteuse 650W à poignée supérieure
Request a Quote
Description
Scie sauteuse 650W à poignée supérieure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 2742808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
2742808
Electric Saws 2742808
Scie sauteuse 650W à poignée supérieure

Scie sauteuse 650W à poignée supérieure

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 2742808
Product Name Electric Saws
Weight 5.29 lbs (2.4 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 459868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Blade Size 32.87 inch (835 mm)
Weight 7.28 lbs (3.3 kg)
View Details
KuriCrimp™ 25.6 in. Length Hose Saw|Master File - KCS-TF2/E-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 97 lbs (43.99 kg)
View Details
Jig Saw -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Saw Type Chainsaw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details
Electric Saws - 2154859 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Saw Power Source DC Electricity / Battery
Weight 6.62 lbs (3 kg)
View Details