DEWALT Industrial Tool Co. Electric Saws DCS571NT-XJ

Description
18V XR Brushless Compact Circular Saw
Request a Quote
Description
18V XR Brushless Compact Circular Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 173304 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
173304
Electric Saws 173304
18V XR Brushless Compact Circular Saw

18V XR Brushless Compact Circular Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 173304
Product Name Electric Saws
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 25.6 in. Length Hose Saw|Master File - KCS-TF2/E-230/1 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 97 lbs (43.99 kg)
View Details
Electric Saws - 459860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Weight 4.63 lbs (2.1 kg)
View Details
Orbital Action Jig Saw w/ SpeedMatch - JS480L - Ryobi Technologies, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details
18V Cordless Li-Ion Band Saw - DCS370L - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Saw Power Source DC Electricity / Battery
Cutting Capacity 2.5 inch (63.5 mm)
Weight 9.25 lbs (4.2 kg)
View Details