DEWALT Industrial Tool Co. Electric Saws DCS369N-XJ

Description
18V Cordless Recip saw body only
Request a Quote
Description
18V Cordless Recip saw body only
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 2006229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
2006229
Electric Saws 2006229
18V Cordless Recip saw body only

18V Cordless Recip saw body only

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 2006229
Product Name Electric Saws
Saw Type Reciprocating Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 25.6 in. Length Hose Saw|Master File - KCS-TF2/E-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 97 lbs (43.99 kg)
View Details
Electric Saws - 2662921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 13.98 inch (355 mm)
Weight 53.8 lbs (24.4 kg)
View Details
Electric Band Saw - 6242-6 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
Cutting Capacity 3.25 inch (82.55 mm)
View Details
Deep Cut Variable Speed Porta-Band® Saw - DW328 - DEWALT Industrial Tool Co.
Specs
Cutting Capacity 4.75 inch (121 mm)
Weight 14 lbs (6.35 kg)
View Details