DEWALT Industrial Tool Co. 7-1/4" (186mm) 36V Cordless Li-Ion Circular Saw Kit DC300K

Description
Product Features 7-1/4" carbide tipped blade for increased cutting capacity at 90° and 45° Keyless lever-action blade clamp for quick and easy blade changes 0-50° bevel capacity with lever-action detents at 22.5° and 45° allows for aggressive bevel cuts while allowing users to locate common angles quickly DEWALT®-built, high power, high efficiency motor with electric brake is powerful enough for the toughest applications High strength magnesium shoe and upper guard provides increased durability for long-term cut accuracy DEWALT® exclusive lithium ion cells offer long battery life & durability: 2,000 recharges
Description
Product Features 7-1/4" carbide tipped blade for increased cutting capacity at 90° and 45° Keyless lever-action blade clamp for quick and easy blade changes 0-50° bevel capacity with lever-action detents at 22.5° and 45° allows for aggressive bevel cuts while allowing users to locate common angles quickly DEWALT®-built, high power, high efficiency motor with electric brake is powerful enough for the toughest applications High strength magnesium shoe and upper guard provides increased durability for long-term cut accuracy DEWALT® exclusive lithium ion cells offer long battery life & durability: 2,000 recharges

Suppliers

Company
Product
Description
Supplier Links
7-1/4" (186mm) 36V Cordless Li-Ion Circular Saw Kit - DC300K - DEWALT Industrial Tool Co.
Baltimore, MD, USA
7-1/4" (186mm) 36V Cordless Li-Ion Circular Saw Kit
DC300K
7-1/4" (186mm) 36V Cordless Li-Ion Circular Saw Kit DC300K
Product Features 7-1/4" carbide tipped blade for increased cutting capacity at 90° and 45° Keyless lever-action blade clamp for quick and easy blade changes 0-50° bevel capacity with lever-action detents at 22.5° and 45° allows for aggressive bevel cuts while allowing users to locate common angles quickly DEWALT®-built, high power, high efficiency motor with electric brake is powerful enough for the toughest applications High strength magnesium shoe and upper guard provides increased durability for long-term cut accuracy DEWALT® exclusive lithium ion cells offer long battery life & durability: 2,000 recharges

Product Features

  • 7-1/4" carbide tipped blade for increased cutting capacity at 90° and 45°
  • Keyless lever-action blade clamp for quick and easy blade changes
  • 0-50° bevel capacity with lever-action detents at 22.5° and 45° allows for aggressive bevel cuts while allowing users to locate common angles quickly
  • DEWALT®-built, high power, high efficiency motor with electric brake is powerful enough for the toughest applications
  • High strength magnesium shoe and upper guard provides increased durability for long-term cut accuracy
  • DEWALT® exclusive lithium ion cells offer long battery life & durability: 2,000 recharges
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number DC300K
Product Name 7-1/4" (186mm) 36V Cordless Li-Ion Circular Saw Kit
Saw Type Circular Saw
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 459830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 7.94 lbs (3.6 kg)
View Details
KuriCrimp™ 12.8 in. Length Hose Saw - KCS-TF1 D/E-BAT - Kuriyama of America, Inc.
Specs
Weight 15.4 lbs (6.98 kg)
View Details
Jig Saw -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Saw Type Chainsaw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details
12" (305mm) Double-Bevel Sliding Compound Miter Saw - DW718 - DEWALT Industrial Tool Co.
Specs
Saw Type Miter Saw
Blade Size 12 inch (305 mm)
Weight 53 lbs (24.04 kg)
View Details