Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SAWS
DEWALT INDUSTRIAL TOOL CO.
DCS331M2-GB -- ELECTRIC SAWS
DEWALT Industrial Tool Co.
Electric Saws
DCS331M2-GB
Description
18V XR Li-Ion Jigsaw 2 x 4.0Ah
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
18V XR Li-Ion Jigsaw 2 x 4.0Ah
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
7694069
Electric Saws
7694069
18V XR Li-Ion Jigsaw 2 x 4.0Ah
18V XR Li-Ion Jigsaw 2 x 4.0Ah
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Power Saws
Product Number
7694069
Product Name
Electric Saws
Saw Power Source
DC Electricity / Battery
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Electric Saws
459861
Specs
Blade Size
6.5 inch (165 mm)
View Details
Kuriyama of America, Inc.
KuriCrimp™ 44.9 in. Length Hose Saw
KCS-TF5DI-230/3
Specs
Saw Power Source
AC Electricity / Plug-in
Weight
783 lbs (355 kg)
View Details
Makita USA, Inc.
18V LXT® Lithium-Ion Cordless Recipro Saw Kit
BJR181
Specs
Saw Type
Reciprocating Saw
Saw Power Source
DC Electricity / Battery
Use Type
Hand Held
View Details
Utility Parts Central, Inc.
GREENLEE Long Reach Chain Saws
43178
Specs
Saw Type
Chainsaw
Use Type
Hand Held
Cutting Capacity
13 inch (330 mm)
View Details