DEWALT Industrial Tool Co. Electric Saws D23700-QS

Description
DeWALT D23700-QS Saw
Request a Quote
Description
DeWALT D23700-QS Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 2742786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
2742786
Electric Saws 2742786
DeWALT D23700-QS Saw

DeWALT D23700-QS Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 2742786
Product Name Electric Saws
Blade Size 9.25 inch (235 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 39.4 in. Length Hose Saw|Master File - KCS-TF3-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 419 lbs (190 kg)
View Details
Electric Saws - 2749729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 375 lbs (170 kg)
View Details
Jig Saw -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Saw Type Chainsaw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details
Electric Saws - 385461 - RS Components, Ltd.
Makita USA, Inc.
Specs
Saw Power Source DC Electricity / Battery
View Details