DEWALT Industrial Tool Co. Electric Saws DCS691N-XJ

Description
54v XR Flexvolt 230mm Cut-Off Saw with W
Request a Quote
Description
54v XR Flexvolt 230mm Cut-Off Saw with W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 2671541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
2671541
Electric Saws 2671541
54v XR Flexvolt 230mm Cut-Off Saw with W

54v XR Flexvolt 230mm Cut-Off Saw with W

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 2671541
Product Name Electric Saws
Blade Size 9.06 inch (230 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 40.4 in. Length Hose Saw|Master File - KCS-TF3/PI-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 530 lbs (240 kg)
View Details
Electric Saws - 2662921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 13.98 inch (355 mm)
Weight 53.8 lbs (24.4 kg)
View Details
7
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Blade Size 7 inch (178 mm)
View Details
18V Cordless Li-Ion Band Saw - DCS370L - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Saw Power Source DC Electricity / Battery
Cutting Capacity 2.5 inch (63.5 mm)
Weight 9.25 lbs (4.2 kg)
View Details