DEWALT Industrial Tool Co. Electric Saws DCS572NT-XJ

Description
DeWALT DCS572NT-XJ Saw
Request a Quote
Description
DeWALT DCS572NT-XJ Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 2743060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
2743060
Electric Saws 2743060
DeWALT DCS572NT-XJ Saw

DeWALT DCS572NT-XJ Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 2743060
Product Name Electric Saws
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 459870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Blade Size 44.88 inch (1140 mm)
Weight 13.01 lbs (5.9 kg)
View Details
KuriCrimp™ 33.1 in. Length Hose Saw|Master File - KCS-TF2-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 290 lbs (132 kg)
View Details
Electric Saws - 2049180 - RS Components, Ltd.
Specs
Saw Type Reciprocating Saw
Weight 7.06 lbs (3.2 kg)
View Details
GREENLEE Overhead Circular Saw - 43180 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Circular Saw
Use Type Hand Held
Blade Size 9 inch (229 mm)
View Details