DEWALT Industrial Tool Co. Electric Saws DCS512P2-GB

Description
DeWALT DCS512P2-GB Saw
Request a Quote
Description
DeWALT DCS512P2-GB Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 2508559 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
2508559
Electric Saws 2508559
DeWALT DCS512P2-GB Saw

DeWALT DCS512P2-GB Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 2508559
Product Name Electric Saws
Blade Size 5.51 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 459830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 7.94 lbs (3.6 kg)
View Details
KuriCrimp™ 40.4 in. Length Hose Saw|Master File - KCS-TF3/PI-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 530 lbs (240 kg)
View Details
Electric Saws - 2742819 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Blade Size 6.5 inch (165 mm)
Weight 11.69 lbs (5.3 kg)
View Details
7-1/4" Hypoid Saw - 5477NB - Makita USA, Inc.
Specs
Saw Type Circular Saw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details