DEWALT Industrial Tool Co. 10" (254mm) Double-Bevel Sliding Compound Miter Saw DW717

Description
Product Features Exclusive bevel detent system - 7 positive stops delivers fast accurate repeatable cuts Adjustable stainless steel miter detent plate with 11 positive stops improves productivity & ensures cutting accuracy Optimizes cutting accuracy Machined base fence support maintains fence perpendicularity with blade for cutting accuracy Dual horizontal steel rails with innovative clamping mechanism and linear ball bearings deliver an accurate, durable and compact saw Exclusive cross cut stop positions cutting head for maximum vertical cut capacity Best in class cross cut capacity 12" at 45° angle using back fence design Vertical cut capacity nested crown up to 6-1/4" Tall sliding fence supports up to 6" base molding to the left of blade & up to 3-1/2" to the right of the blade Miter capacity left 60° and right 52° for greater versatility Bevels 0-48 for increase cut capacity Cam lock miter handle provides fast locking action of miter table Horizontal handle improved ergonomics provides increased comfort Laser compatible, designed for use with the DWS7085 LED worklight or DW7187 DEWALT® adjustable miter saw laser system Lightweight (51 lbs.) with built-in carrying handle for easy portability
Description
Product Features Exclusive bevel detent system - 7 positive stops delivers fast accurate repeatable cuts Adjustable stainless steel miter detent plate with 11 positive stops improves productivity & ensures cutting accuracy Optimizes cutting accuracy Machined base fence support maintains fence perpendicularity with blade for cutting accuracy Dual horizontal steel rails with innovative clamping mechanism and linear ball bearings deliver an accurate, durable and compact saw Exclusive cross cut stop positions cutting head for maximum vertical cut capacity Best in class cross cut capacity 12" at 45° angle using back fence design Vertical cut capacity nested crown up to 6-1/4" Tall sliding fence supports up to 6" base molding to the left of blade & up to 3-1/2" to the right of the blade Miter capacity left 60° and right 52° for greater versatility Bevels 0-48 for increase cut capacity Cam lock miter handle provides fast locking action of miter table Horizontal handle improved ergonomics provides increased comfort Laser compatible, designed for use with the DWS7085 LED worklight or DW7187 DEWALT® adjustable miter saw laser system Lightweight (51 lbs.) with built-in carrying handle for easy portability

Suppliers

Company
Product
Description
Supplier Links
10" (254mm) Double-Bevel Sliding Compound Miter Saw - DW717 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
10" (254mm) Double-Bevel Sliding Compound Miter Saw
DW717
10" (254mm) Double-Bevel Sliding Compound Miter Saw DW717
Product Features Exclusive bevel detent system - 7 positive stops delivers fast accurate repeatable cuts Adjustable stainless steel miter detent plate with 11 positive stops improves productivity & ensures cutting accuracy Optimizes cutting accuracy Machined base fence support maintains fence perpendicularity with blade for cutting accuracy Dual horizontal steel rails with innovative clamping mechanism and linear ball bearings deliver an accurate, durable and compact saw Exclusive cross cut stop positions cutting head for maximum vertical cut capacity Best in class cross cut capacity 12" at 45° angle using back fence design Vertical cut capacity nested crown up to 6-1/4" Tall sliding fence supports up to 6" base molding to the left of blade & up to 3-1/2" to the right of the blade Miter capacity left 60° and right 52° for greater versatility Bevels 0-48 for increase cut capacity Cam lock miter handle provides fast locking action of miter table Horizontal handle improved ergonomics provides increased comfort Laser compatible, designed for use with the DWS7085 LED worklight or DW7187 DEWALT® adjustable miter saw laser system Lightweight (51 lbs.) with built-in carrying handle for easy portability

Product Features

  • Exclusive bevel detent system - 7 positive stops delivers fast accurate repeatable cuts
  • Adjustable stainless steel miter detent plate with 11 positive stops improves productivity & ensures cutting accuracy
  • Optimizes cutting accuracy
  • Machined base fence support maintains fence perpendicularity with blade for cutting accuracy
  • Dual horizontal steel rails with innovative clamping mechanism and linear ball bearings deliver an accurate, durable and compact saw
  • Exclusive cross cut stop positions cutting head for maximum vertical cut capacity
  • Best in class cross cut capacity 12" at 45° angle using back fence design
  • Vertical cut capacity nested crown up to 6-1/4"
  • Tall sliding fence supports up to 6" base molding to the left of blade & up to 3-1/2" to the right of the blade
  • Miter capacity left 60° and right 52° for greater versatility
  • Bevels 0-48 for increase cut capacity
  • Cam lock miter handle provides fast locking action of miter table
  • Horizontal handle improved ergonomics provides increased comfort
  • Laser compatible, designed for use with the DWS7085 LED worklight or DW7187 DEWALT® adjustable miter saw laser system
  • Lightweight (51 lbs.) with built-in carrying handle for easy portability
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number DW717
Product Name 10" (254mm) Double-Bevel Sliding Compound Miter Saw
Saw Type Miter Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 25.6 in. Length Hose Saw|Master File - KCS-TF2/E-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 97 lbs (43.99 kg)
View Details
Electric Saws - 459870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Blade Size 44.88 inch (1140 mm)
Weight 13.01 lbs (5.9 kg)
View Details
10 Amp Compact Reciprocating saw - DWE357 - DEWALT Industrial Tool Co.
Specs
Saw Type Reciprocating Saw
Weight 6.8 lbs (3.08 kg)
View Details
Electric Circular Saw - 2682-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Type Circular Saw
Saw Power Source DC Electricity / Battery
Use Type Hand Held
View Details