DEWALT Industrial Tool Co. Deep Cut Band Saw Kit DWM120K

Description
Product Features Industry best 10 amp motor designed with controlled power to withstand any jobsite application Industry best 5" deep cut capacity for round or rectangular stock Serviceable steel shroud and rubber bumpers allow guards to withstand jobsite abuse without damage LED sight light allows the user to see cut line in dark jobsite environment Integrated hang hook allows user to hang the saw without damaging front handle or castings Variable speed dial allows user to vary speed for specific materials and various applications (100-350 spm) Multi-position adjustable large front handle offers the user plenty of hand space for a more accurate cut Superior balance and ergonomics allows for more accurate cuts and less user fatigue Blade tracking adjustment increases blade life by providing better blade tracking Dual bearing blade guide rollers increase durability in the blade support system Durable and adjustable material guide allows user to adjust for various jobsite materials Ergonomic soft grip back handle provides comfort during use Blade changing lever loosens blade tension to allow for blade change Externally replaceable brushes allow for quick repairs on the jobsite
Description
Product Features Industry best 10 amp motor designed with controlled power to withstand any jobsite application Industry best 5" deep cut capacity for round or rectangular stock Serviceable steel shroud and rubber bumpers allow guards to withstand jobsite abuse without damage LED sight light allows the user to see cut line in dark jobsite environment Integrated hang hook allows user to hang the saw without damaging front handle or castings Variable speed dial allows user to vary speed for specific materials and various applications (100-350 spm) Multi-position adjustable large front handle offers the user plenty of hand space for a more accurate cut Superior balance and ergonomics allows for more accurate cuts and less user fatigue Blade tracking adjustment increases blade life by providing better blade tracking Dual bearing blade guide rollers increase durability in the blade support system Durable and adjustable material guide allows user to adjust for various jobsite materials Ergonomic soft grip back handle provides comfort during use Blade changing lever loosens blade tension to allow for blade change Externally replaceable brushes allow for quick repairs on the jobsite

Suppliers

Company
Product
Description
Supplier Links
Deep Cut Band Saw Kit - DWM120K - DEWALT Industrial Tool Co.
Baltimore, MD, USA
Deep Cut Band Saw Kit
DWM120K
Deep Cut Band Saw Kit DWM120K
Product Features Industry best 10 amp motor designed with controlled power to withstand any jobsite application Industry best 5" deep cut capacity for round or rectangular stock Serviceable steel shroud and rubber bumpers allow guards to withstand jobsite abuse without damage LED sight light allows the user to see cut line in dark jobsite environment Integrated hang hook allows user to hang the saw without damaging front handle or castings Variable speed dial allows user to vary speed for specific materials and various applications (100-350 spm) Multi-position adjustable large front handle offers the user plenty of hand space for a more accurate cut Superior balance and ergonomics allows for more accurate cuts and less user fatigue Blade tracking adjustment increases blade life by providing better blade tracking Dual bearing blade guide rollers increase durability in the blade support system Durable and adjustable material guide allows user to adjust for various jobsite materials Ergonomic soft grip back handle provides comfort during use Blade changing lever loosens blade tension to allow for blade change Externally replaceable brushes allow for quick repairs on the jobsite

Product Features

  • Industry best 10 amp motor designed with controlled power to withstand any jobsite application
  • Industry best 5" deep cut capacity for round or rectangular stock
  • Serviceable steel shroud and rubber bumpers allow guards to withstand jobsite abuse without damage
  • LED sight light allows the user to see cut line in dark jobsite environment
  • Integrated hang hook allows user to hang the saw without damaging front handle or castings
  • Variable speed dial allows user to vary speed for specific materials and various applications (100-350 spm)
  • Multi-position adjustable large front handle offers the user plenty of hand space for a more accurate cut
  • Superior balance and ergonomics allows for more accurate cuts and less user fatigue
  • Blade tracking adjustment increases blade life by providing better blade tracking
  • Dual bearing blade guide rollers increase durability in the blade support system
  • Durable and adjustable material guide allows user to adjust for various jobsite materials
  • Ergonomic soft grip back handle provides comfort during use
  • Blade changing lever loosens blade tension to allow for blade change
  • Externally replaceable brushes allow for quick repairs on the jobsite
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number DWM120K
Product Name Deep Cut Band Saw Kit
Cutting Capacity 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 25.6 in. Length Hose Saw|Master File - KCS-TF2/E-230/1 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 97 lbs (43.99 kg)
View Details
Electric Saws - 2052397 - RS Components, Ltd.
Specs
Saw Type Reciprocating Saw
Weight 8.38 lbs (3.8 kg)
View Details
GREENLEE Long Reach Chain Saws - 43178 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Chainsaw
Use Type Hand Held
Cutting Capacity 13 inch (330 mm)
View Details