DEWALT Industrial Tool Co. 10" Wet Tile Saw with Stand D24000S

Description
Product Features Cantilevering Rail/Cart system allows for 24" ripping capacity - 18" tile on diagonal Only 69 lbs - allows one person to transport and set up saw Stainless steel rail system is integrated into the saw frame, ensuring accurate cuts Integrated 45/22.5° miter feature for quick angled cuts Plunge feature allows the user to make quick plunge cuts for electrical outlets and A/C registers Dual water nozzles can be adjusted for optimal water placement on blade in order to minimize over-spray and mist Rear and side water attachments help contain water run-off and blade spray Removable cutting cart for easy cleaning of tile saw Compact saw frame allows for easy transport and storage in vehicle - 34" x 26" 3-1/8" depth of cut allows for cutting of V-cap and pavers Powerful 1.5 HP motor will cut hard materials such as porcelain and stone 5 gallon water pan allows for quick set-up and break-down Edge Guide with 2-position 45 degree guide allows for easy line-up of corner cuts. Includes Folding Stand
Description
Product Features Cantilevering Rail/Cart system allows for 24" ripping capacity - 18" tile on diagonal Only 69 lbs - allows one person to transport and set up saw Stainless steel rail system is integrated into the saw frame, ensuring accurate cuts Integrated 45/22.5° miter feature for quick angled cuts Plunge feature allows the user to make quick plunge cuts for electrical outlets and A/C registers Dual water nozzles can be adjusted for optimal water placement on blade in order to minimize over-spray and mist Rear and side water attachments help contain water run-off and blade spray Removable cutting cart for easy cleaning of tile saw Compact saw frame allows for easy transport and storage in vehicle - 34" x 26" 3-1/8" depth of cut allows for cutting of V-cap and pavers Powerful 1.5 HP motor will cut hard materials such as porcelain and stone 5 gallon water pan allows for quick set-up and break-down Edge Guide with 2-position 45 degree guide allows for easy line-up of corner cuts. Includes Folding Stand

Suppliers

Company
Product
Description
Supplier Links
10" Wet Tile Saw with Stand - D24000S - DEWALT Industrial Tool Co.
Baltimore, MD, USA
10" Wet Tile Saw with Stand
D24000S
10" Wet Tile Saw with Stand D24000S
Product Features Cantilevering Rail/Cart system allows for 24" ripping capacity - 18" tile on diagonal Only 69 lbs - allows one person to transport and set up saw Stainless steel rail system is integrated into the saw frame, ensuring accurate cuts Integrated 45/22.5° miter feature for quick angled cuts Plunge feature allows the user to make quick plunge cuts for electrical outlets and A/C registers Dual water nozzles can be adjusted for optimal water placement on blade in order to minimize over-spray and mist Rear and side water attachments help contain water run-off and blade spray Removable cutting cart for easy cleaning of tile saw Compact saw frame allows for easy transport and storage in vehicle - 34" x 26" 3-1/8" depth of cut allows for cutting of V-cap and pavers Powerful 1.5 HP motor will cut hard materials such as porcelain and stone 5 gallon water pan allows for quick set-up and break-down Edge Guide with 2-position 45 degree guide allows for easy line-up of corner cuts. Includes Folding Stand

Product Features

  • Cantilevering Rail/Cart system allows for 24" ripping capacity - 18" tile on diagonal
  • Only 69 lbs - allows one person to transport and set up saw
  • Stainless steel rail system is integrated into the saw frame, ensuring accurate cuts
  • Integrated 45/22.5° miter feature for quick angled cuts
  • Plunge feature allows the user to make quick plunge cuts for electrical outlets and A/C registers
  • Dual water nozzles can be adjusted for optimal water placement on blade in order to minimize over-spray and mist
  • Rear and side water attachments help contain water run-off and blade spray
  • Removable cutting cart for easy cleaning of tile saw
  • Compact saw frame allows for easy transport and storage in vehicle - 34" x 26"
  • 3-1/8" depth of cut allows for cutting of V-cap and pavers
  • Powerful 1.5 HP motor will cut hard materials such as porcelain and stone
  • 5 gallon water pan allows for quick set-up and break-down
  • Edge Guide with 2-position 45 degree guide allows for easy line-up of corner cuts.
  • Includes Folding Stand
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number D24000S
Product Name 10" Wet Tile Saw with Stand
Blade Size 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 39.4 in. Length Hose Saw|Master File - KCS-TF3-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 419 lbs (190 kg)
View Details
Electric Saws - 459860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Weight 4.63 lbs (2.1 kg)
View Details
Electric Circular Saw - 6470-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Type Circular Saw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details
8-1/2" Single-Bevel Sliding Compound Miter Saw - DW712 - DEWALT Industrial Tool Co.
Specs
Saw Type Miter Saw
Blade Size 8.5 inch (216 mm)
Weight 43 lbs (19.5 kg)
View Details