DEWALT Industrial Tool Co. 18V Metal Cutting Circular Saw Kit DCS372KA

Description
Product Features Powerful 400 MWO, 3700 rpm motor delivers power and speed to make the most demanding cuts with ease 5-1/2” 30T carbide tipped metal cutting blade quickly and cleanly cuts a variety of metallic construction materials SIGHT-LINE™ window provides for a clear view of the material High strength steel shoe offers durability and resistance against chip build up
Description
Product Features Powerful 400 MWO, 3700 rpm motor delivers power and speed to make the most demanding cuts with ease 5-1/2” 30T carbide tipped metal cutting blade quickly and cleanly cuts a variety of metallic construction materials SIGHT-LINE™ window provides for a clear view of the material High strength steel shoe offers durability and resistance against chip build up

Suppliers

Company
Product
Description
Supplier Links
18V Metal Cutting Circular Saw Kit - DCS372KA - DEWALT Industrial Tool Co.
Baltimore, MD, USA
18V Metal Cutting Circular Saw Kit
DCS372KA
18V Metal Cutting Circular Saw Kit DCS372KA
Product Features Powerful 400 MWO, 3700 rpm motor delivers power and speed to make the most demanding cuts with ease 5-1/2” 30T carbide tipped metal cutting blade quickly and cleanly cuts a variety of metallic construction materials SIGHT-LINE™ window provides for a clear view of the material High strength steel shoe offers durability and resistance against chip build up

Product Features

  • Powerful 400 MWO, 3700 rpm motor delivers power and speed to make the most demanding cuts with ease
  • 5-1/2” 30T carbide tipped metal cutting blade quickly and cleanly cuts a variety of metallic construction materials
  • SIGHT-LINE™ window provides for a clear view of the material
  • High strength steel shoe offers durability and resistance against chip build up
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number DCS372KA
Product Name 18V Metal Cutting Circular Saw Kit
Saw Type Circular Saw
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 459830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 7.94 lbs (3.6 kg)
View Details
KuriCrimp™ 25.6 in. Length Hose Saw|Master File - KCS-TF2/E-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 97 lbs (43.99 kg)
View Details
Electric Saws - 2067868 - RS Components, Ltd.
Makita USA, Inc.
Specs
Saw Power Source DC Electricity / Battery
Blade Size 32.87 inch (835 mm)
Weight 8.38 to 9.04 lbs (3.8 to 4.1 kg)
View Details
Handheld Power Cutter - K 970 - Husqvarna
Specs
Saw Type Circular Saw
Saw Power Source Gas
Use Type Hand Held
View Details