Panasonic Snap Action, Limit Switches - AV622264 AV622264

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 769364-AV622264 Series: AV6 Packaging: Bulk Termination Style: Connector Operating Temperature Range: -25°C ~ 85°C Current Rating: 100mA (DC) Ingress Protection: IP40 Voltage Rating - DC: 30V Mounting: Chassis Mount Circuit: SPST-NC Switch Function: On-Mom Actuator Type: Lever, Straight Electrical Life: 200,000 Cycles Mechanical Life: 500,000 Cycles Operating Force, Torque: 20gf Release Force: 2gf Pretravel: 0.102" (2.6mm) Differential Travel: 0.031" (0.8mm) Overtravel: 0.047" (1.2mm) Operating Position: 0.394" (10.0mm) Family Name: AV6 Categories: Switches Introduction Date: April 13, 2000 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 769364-AV622264 Series: AV6 Packaging: Bulk Termination Style: Connector Operating Temperature Range: -25°C ~ 85°C Current Rating: 100mA (DC) Ingress Protection: IP40 Voltage Rating - DC: 30V Mounting: Chassis Mount Circuit: SPST-NC Switch Function: On-Mom Actuator Type: Lever, Straight Electrical Life: 200,000 Cycles Mechanical Life: 500,000 Cycles Operating Force, Torque: 20gf Release Force: 2gf Pretravel: 0.102" (2.6mm) Differential Travel: 0.031" (0.8mm) Overtravel: 0.047" (1.2mm) Operating Position: 0.394" (10.0mm) Family Name: AV6 Categories: Switches Introduction Date: April 13, 2000 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Snap Action, Limit Switches - AV622264
769364-AV622264
Snap Action, Limit Switches - AV622264 769364-AV622264
Manufacturer: Panasonic Electric Works Win Source Part Number: 769364-AV622264 Series: AV6 Packaging: Bulk Termination Style: Connector Operating Temperature Range: -25°C ~ 85°C Current Rating: 100mA (DC) Ingress Protection: IP40 Voltage Rating - DC: 30V Mounting: Chassis Mount Circuit: SPST-NC Switch Function: On-Mom Actuator Type: Lever, Straight Electrical Life: 200,000 Cycles Mechanical Life: 500,000 Cycles Operating Force, Torque: 20gf Release Force: 2gf Pretravel: 0.102" (2.6mm) Differential Travel: 0.031" (0.8mm) Overtravel: 0.047" (1.2mm) Operating Position: 0.394" (10.0mm) Family Name: AV6 Categories: Switches Introduction Date: April 13, 2000 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Panasonic Electric Works
Win Source Part Number: 769364-AV622264
Series: AV6
Packaging: Bulk
Termination Style: Connector
Operating Temperature Range: -25°C ~ 85°C
Current Rating: 100mA (DC)
Ingress Protection: IP40
Voltage Rating - DC: 30V
Mounting: Chassis Mount
Circuit: SPST-NC
Switch Function: On-Mom
Actuator Type: Lever, Straight
Electrical Life: 200,000 Cycles
Mechanical Life: 500,000 Cycles
Operating Force, Torque: 20gf
Release Force: 2gf
Pretravel: 0.102" (2.6mm)
Differential Travel: 0.031" (0.8mm)
Overtravel: 0.047" (1.2mm)
Operating Position: 0.394" (10.0mm)
Family Name: AV6
Categories: Switches
Introduction Date: April 13, 2000
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
Shenzhen, China
Switches - Limit Switches
AV622264
Switches - Limit Switches AV622264
SWITCH SNAP SPST-NC 100MA 30V

SWITCH SNAP SPST-NC 100MA 30V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rotary Limit Switches Linear Limit Switches
Product Number 769364-AV622264 AV622264
Product Name Snap Action, Limit Switches - AV622264 Switches - Limit Switches
Switch Configuration Single Pole, Single Throw (SPST); SPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 11850 - 12150 Degrees - S9200A-G163-40 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 11850 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit switch - limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details
Position indicator - SASF-S2-B-F-A34 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details