Win Source Part Number: 1144950-AV63551264
Category: Switches>Limit Switches
Series: AV6
Termination Style: Connector
Package: Bulk
Ingress Protection: IP40
Voltage Rating - DC: 30 V
Standard Package: 1
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Lever, Roller
Electrical Life: 200,000 Cycles
Operating Force: 102gf
Mechanical Life: 500,000 Cycles
Release Force: 10gf
Pretravel: 0.055" (1.4mm)
Differential Travel: 0.025" (0.6mm)
Overtravel: 0.026" (0.7mm)
Operating Position: 0.587" (14.9mm)
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (DC)
HTSUS: 8536.50.7000
Mfr: Panasonic Electric Works
Base Product Number: AV635
SWITCH SNAP SPST-NO 100MA 30V
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 1144950-AV63551264 | AV63551264 |
| Product Name | Switches - Limit Switches | Switches - Limit Switches |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO |