Panasonic Switches - Limit Switches AVM3435P3

Description
Win Source Part Number: 973567-AVM3435P3 Category: Switches>Limit Switches Series: AVM3 Termination Style: PC Pin Package: Bulk Voltage Rating - AC: 250 V Standard Package: 500 Circuit: SPDT Switch Function: On-Mom Actuator Type: Lever, Straight Electrical Life: 50,000 Cycles Operating Force: 45gf Mechanical Life: 30,000,000 Cycles Release Force: 3.059gf Pretravel: 0.138" (3.5mm) Differential Travel: 0.040" (1.0mm) Overtravel: 0.062" (1.6mm) Operating Position: 0.345" (8.8mm) Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A (AC) HTSUS: 8536.50.7000 Mfr: Panasonic Electric Works Other Names: -AVM3435P3-ND Base Product Number: AVM3435
Request a Quote Datasheet
Description
Win Source Part Number: 973567-AVM3435P3 Category: Switches>Limit Switches Series: AVM3 Termination Style: PC Pin Package: Bulk Voltage Rating - AC: 250 V Standard Package: 500 Circuit: SPDT Switch Function: On-Mom Actuator Type: Lever, Straight Electrical Life: 50,000 Cycles Operating Force: 45gf Mechanical Life: 30,000,000 Cycles Release Force: 3.059gf Pretravel: 0.138" (3.5mm) Differential Travel: 0.040" (1.0mm) Overtravel: 0.062" (1.6mm) Operating Position: 0.345" (8.8mm) Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A (AC) HTSUS: 8536.50.7000 Mfr: Panasonic Electric Works Other Names: -AVM3435P3-ND Base Product Number: AVM3435
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Limit Switches
973567-AVM3435P3
Switches - Limit Switches 973567-AVM3435P3
Win Source Part Number: 973567-AVM3435P3 Category: Switches>Limit Switches Series: AVM3 Termination Style: PC Pin Package: Bulk Voltage Rating - AC: 250 V Standard Package: 500 Circuit: SPDT Switch Function: On-Mom Actuator Type: Lever, Straight Electrical Life: 50,000 Cycles Operating Force: 45gf Mechanical Life: 30,000,000 Cycles Release Force: 3.059gf Pretravel: 0.138" (3.5mm) Differential Travel: 0.040" (1.0mm) Overtravel: 0.062" (1.6mm) Operating Position: 0.345" (8.8mm) Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A (AC) HTSUS: 8536.50.7000 Mfr: Panasonic Electric Works Other Names: -AVM3435P3-ND Base Product Number: AVM3435

Win Source Part Number: 973567-AVM3435P3
Category: Switches>Limit Switches
Series: AVM3
Termination Style: PC Pin
Package: Bulk
Voltage Rating - AC: 250 V
Standard Package: 500
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Straight
Electrical Life: 50,000 Cycles
Operating Force: 45gf
Mechanical Life: 30,000,000 Cycles
Release Force: 3.059gf
Pretravel: 0.138" (3.5mm)
Differential Travel: 0.040" (1.0mm)
Overtravel: 0.062" (1.6mm)
Operating Position: 0.345" (8.8mm)
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A (AC)
HTSUS: 8536.50.7000
Mfr: Panasonic Electric Works
Other Names: -AVM3435P3-ND
Base Product Number: AVM3435

Buy Now Datasheet
Shenzhen, China
Switches - Limit Switches
AVM3435P3
Switches - Limit Switches AVM3435P3
SWITCH SNAP ACTION SPDT 10A 250V

SWITCH SNAP ACTION SPDT 10A 250V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rotary Limit Switches Linear Limit Switches
Product Number 973567-AVM3435P3 AVM3435P3
Product Name Switches - Limit Switches Switches - Limit Switches
Switch Configuration Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Position switches - 236 - 236 angle roller lever K4 - Z3K 236-11Z-U90 -  - Schmersal Inc.
Specs
Connections Screw Terminal; Screw terminals M20 x 1.5
Certifications / Approvals EN ISO 13849-1
Operating Temp -30 to 80 C (-22 to 176 F)
View Details
Limit Switches - 132178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/2 NC
Actuator Type Wobble Type (Spring); Coil Spring
View Details
Electromechanical Limit Switch, Rotate From 11850 - 12150 Degrees - S9200A-G163-40 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 11850 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details