ARES-5221C is a wall-mounted workstation with keyboard tray that is compatible with 75 x 75mm or 100 x 100mm VESA patterns and screens up to 27".
Wall-mounted workstation
Single arm with keyboard tray
75x75 / 100x100 mm VESA compatible
Max. supported weight: 2~8kg
Panel size support: ≤27"
Tiltable (Hinge): -5° ~ +35°
Height adjustment range (Display): 124 mm / 436 mm
Max. working space: 449 x 207 mm for keyboard tray
With cable management
ARES-5221C is a wall-mounted workstation with keyboard tray that is compatible with 75 x 75mm or 100 x 100mm VESA patterns and screens up to 27".
- Wall-mounted workstation
- Single arm with keyboard tray
- 75x75 / 100x100 mm VESA compatible
- Max. supported weight: 2~8kg
- Panel size support: ≤27"
- Tiltable (Hinge): -5° ~ +35°
- Height adjustment range (Display): 124 mm / 436 mm
- Max. working space: 449 x 207 mm for keyboard tray
- With cable management