MilesTek Corporation DisplayPort male to DVI male Dongle MPDC00001

Description
The DP to DVI Dongle is a cost-effective solution to send video signal from an existing Source device to a projector or monitor, without the expense of upgrading to a new monitor. The dongle offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080p. An ideal component for solutions in auditoriums, conference rooms, or other applications. Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss Supports color depth of 6, 8, 10, 12, and 16 bits per component Fully molded backshell construction is highly durable WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
The DP to DVI Dongle is a cost-effective solution to send video signal from an existing Source device to a projector or monitor, without the expense of upgrading to a new monitor. The dongle offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080p. An ideal component for solutions in auditoriums, conference rooms, or other applications. Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss Supports color depth of 6, 8, 10, 12, and 16 bits per component Fully molded backshell construction is highly durable WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
DisplayPort male to DVI male Dongle - MPDC00001 - MilesTek Corporation
Denton, TX, United States
DisplayPort male to DVI male Dongle
MPDC00001
DisplayPort male to DVI male Dongle MPDC00001
The DP to DVI Dongle is a cost-effective solution to send video signal from an existing Source device to a projector or monitor, without the expense of upgrading to a new monitor. The dongle offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080p. An ideal component for solutions in auditoriums, conference rooms, or other applications. Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss Supports color depth of 6, 8, 10, 12, and 16 bits per component Fully molded backshell construction is highly durable WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

The DP to DVI Dongle is a cost-effective solution to send video signal from an existing Source device to a projector or monitor, without the expense of upgrading to a new monitor. The dongle offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080p. An ideal component for solutions in auditoriums, conference rooms, or other applications.

  • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Gold plated contact pins to minimize signal loss
  • Supports color depth of 6, 8, 10, 12, and 16 bits per component
  • Fully molded backshell construction is highly durable
    WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MPDC00001
Product Name DisplayPort male to DVI male Dongle
Product Type DisplayPort; DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q1130-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type IEC 320-C13
View Details
2 suppliers