MilesTek Corporation DVI-D DIGITAL SINGLE LINK M/M 3 METER CABLE 32-214-3M

Description
DVI-D DIGITAL SINGLE LINK M/M 3 METER CABLE - 32-214-3M DVI stands for Digital Visual Interface. Designed by the Digital Display Working Group (DDWG) it provides a digital to digital connection to maximize the quality of high end flat panel monitors and video cards. When a video signal leaves the computer, it must be converted to analog for transmission over a VGA cable and then converted again to a digital signal at the monitor. Each conversion causes signal loss, affecting the quality of the final image. DVI provides a direct digital connection eliminating this conversion process. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
DVI-D DIGITAL SINGLE LINK M/M 3 METER CABLE - 32-214-3M DVI stands for Digital Visual Interface. Designed by the Digital Display Working Group (DDWG) it provides a digital to digital connection to maximize the quality of high end flat panel monitors and video cards. When a video signal leaves the computer, it must be converted to analog for transmission over a VGA cable and then converted again to a digital signal at the monitor. Each conversion causes signal loss, affecting the quality of the final image. DVI provides a direct digital connection eliminating this conversion process. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
DVI-D DIGITAL SINGLE LINK M/M 3 METER CABLE - 32-214-3M - MilesTek Corporation
Denton, TX, United States
DVI-D DIGITAL SINGLE LINK M/M 3 METER CABLE
32-214-3M
DVI-D DIGITAL SINGLE LINK M/M 3 METER CABLE 32-214-3M
DVI-D DIGITAL SINGLE LINK M/M 3 METER CABLE - 32-214-3M DVI stands for Digital Visual Interface. Designed by the Digital Display Working Group (DDWG) it provides a digital to digital connection to maximize the quality of high end flat panel monitors and video cards. When a video signal leaves the computer, it must be converted to analog for transmission over a VGA cable and then converted again to a digital signal at the monitor. Each conversion causes signal loss, affecting the quality of the final image. DVI provides a direct digital connection eliminating this conversion process. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

DVI-D DIGITAL SINGLE LINK M/M 3 METER CABLE - 32-214-3M
DVI stands for Digital Visual Interface. Designed by the Digital Display Working Group (DDWG) it provides a digital to digital connection to maximize the quality of high end flat panel monitors and video cards. When a video signal leaves the computer, it must be converted to analog for transmission over a VGA cable and then converted again to a digital signal at the monitor. Each conversion causes signal loss, affecting the quality of the final image. DVI provides a direct digital connection eliminating this conversion process.
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number 32-214-3M
Product Name DVI-D DIGITAL SINGLE LINK M/M 3 METER CABLE
Product Type DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
6+6 Pos. Male DIL 28 AWG Cable Assembly, 200mm, single-end, Screw-Lok Panel Mount - G125-MC21205M5-0200L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details