MilesTek Corporation DVI-D DIGITAL DUAL LINK M/F 2 METER CABLE 32-216-2M

Description
DVI-D Digital Dual Link M/F 2 Meter Cable - 32-216-2M DVI stands for Digital Visual Interface. Designed by the Digital Display Working Group (DDWG) it provides a digital to digital connection to maximize the quality of high end flat panel monitors and video cards. When a video signal leaves the computer, it must be converted to analog for transmission over a VGA cable and then converted again to a digital signal at the monitor. Each conversion causes signal loss, affecting the quality of the final image. DVI provides a direct digital connection eliminating this conversion process. DVI-D provides a direct digital only connection. This provides a faster, higher quality connection than analog. A Dual link cable doubles the maximum bandwidth (2 x 165 Mhz) and supports resolutions up to 2048x1536 at 60 Hz or 1920x1080 at 85 Hz. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
DVI-D Digital Dual Link M/F 2 Meter Cable - 32-216-2M DVI stands for Digital Visual Interface. Designed by the Digital Display Working Group (DDWG) it provides a digital to digital connection to maximize the quality of high end flat panel monitors and video cards. When a video signal leaves the computer, it must be converted to analog for transmission over a VGA cable and then converted again to a digital signal at the monitor. Each conversion causes signal loss, affecting the quality of the final image. DVI provides a direct digital connection eliminating this conversion process. DVI-D provides a direct digital only connection. This provides a faster, higher quality connection than analog. A Dual link cable doubles the maximum bandwidth (2 x 165 Mhz) and supports resolutions up to 2048x1536 at 60 Hz or 1920x1080 at 85 Hz. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
DVI-D DIGITAL DUAL LINK M/F 2 METER CABLE - 32-216-2M - MilesTek Corporation
Denton, TX, United States
DVI-D DIGITAL DUAL LINK M/F 2 METER CABLE
32-216-2M
DVI-D DIGITAL DUAL LINK M/F 2 METER CABLE 32-216-2M
DVI-D Digital Dual Link M/F 2 Meter Cable - 32-216-2M DVI stands for Digital Visual Interface. Designed by the Digital Display Working Group (DDWG) it provides a digital to digital connection to maximize the quality of high end flat panel monitors and video cards. When a video signal leaves the computer, it must be converted to analog for transmission over a VGA cable and then converted again to a digital signal at the monitor. Each conversion causes signal loss, affecting the quality of the final image. DVI provides a direct digital connection eliminating this conversion process. DVI-D provides a direct digital only connection. This provides a faster, higher quality connection than analog. A Dual link cable doubles the maximum bandwidth (2 x 165 Mhz) and supports resolutions up to 2048x1536 at 60 Hz or 1920x1080 at 85 Hz. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

DVI-D Digital Dual Link M/F 2 Meter Cable - 32-216-2M
DVI stands for Digital Visual Interface. Designed by the Digital Display Working Group (DDWG) it provides a digital to digital connection to maximize the quality of high end flat panel monitors and video cards. When a video signal leaves the computer, it must be converted to analog for transmission over a VGA cable and then converted again to a digital signal at the monitor. Each conversion causes signal loss, affecting the quality of the final image. DVI provides a direct digital connection eliminating this conversion process. DVI-D provides a direct digital only connection. This provides a faster, higher quality connection than analog. A Dual link cable doubles the maximum bandwidth (2 x 165 Mhz) and supports resolutions up to 2048x1536 at 60 Hz or 1920x1080 at 85 Hz.
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number 32-216-2M
Product Name DVI-D DIGITAL DUAL LINK M/F 2 METER CABLE
Product Type DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details