Tripp Lite by Eaton Datasheets for USB Cables
USB cables are designed specifically to connect devices that use the universal serial bus (USB) protocol. They are used to connect personal computers (PCs) and peripherals such as mice, keyboards, printers, digital cameras, and mass storage devices. USB cables are also used in factory environments, sometimes with a locking mechanism, for connecting USB industrial I/O devices to computers.
USB Cables: Learn more
Product Name | Notes |
---|---|
Connect the U024-005-DSK1 1-Port USB 2.0 Hi-Speed Desktop Extension Cable (M/F) to your computer’s existing USB-A port to extend it up to five feet away. This flexibility allows you to... | |
Connect the U024-005-DSK2 2-Port USB 2.0 Hi-Speed Desktop Extension Cable (M/2xF) to your computer’s existing USB-A port to add an extra USB port and extend both ports up to five... | |
Connect the U324-006-DSK1 1-Port USB 3.0 SuperSpeed Desktop Extension Cable (M/F) to your computer’s existing USB-A port to extend it up to six feet away. This flexibility allows you to... | |
Connect the U324-006-DSK2 2-Port USB 3.0 SuperSpeed Desktop Extension Cable (M/2xF) to your computer’s existing USB-A port to extend it up to six feet away. This flexibility allows you to... | |
Easily connect USB devices without fumbling with the connector. Tripp Lite Reversible USB cables have connectors that work in either direction, so you don't have to look to see which... | |
Features Connects a Barcode Scanner or Other DTE Serial Device to Your Computer’s USB-A PortThis five-foot serial RS232 to USB adapter cable turns your computer’s USB port into an... | |
Features Connects a DisplayPort Display to Your USB-C or Thunderbolt 3 DeviceThis USB-C to DisplayPort 4K cable helps you transmit digital audio and 4K video from your tablet, laptop,... | |
Features Connects a Printer, Router or Other DTE Serial Device to Your Computer’s USB-A PortThis 30-inch USB to RS485 adapter cable turns your computer’s USB port into an RS422... | |
Features Connects a USB-B Printer, Scanner or External Hard Drive to Your Laptop’s USB-C PortThis six-foot USB-C to USB-B cable allows you to use your printer, scanner, hard drive,... | |
Features Effortlessly Sync and Charge Your Apple DevicesThis USB to Lightning cable lets you connect your iPhone, iPad, or iPod to sync your device with your media library and... | |
Features Reinforced Cable Charges and Syncs Your Latest-Generation iPhone, iPad and iPodThis heavy-duty USB sync/charge cable (M/M) connects your latest-generation iPhone, iPad or iPod to the USB-A port on... | |
Features Right-Angle USB-C to DisplayPort Adapter Connects to Your Laptop’s USB-C or Thunderbolt 3 PortThis USB Type-C to DisplayPort adapter connects a DisplayPort (DP) monitor to the USB-C or... | |
Features Right-Angle USB-C to HDMI Adapter Connects to Your Laptop’s USB-C or Thunderbolt 3 PortThis USB Type-C to HDMI adapter connects an HDMI monitor to the USB-C or Thunderbolt... | |
Features Right-Angle USB-C to VGA Adapter Connects to Your Laptop’s USB-C or Thunderbolt 3 PortThis USB Type-C to VGA adapter connects a VGA monitor to the USB-C or Thunderbolt... | |
Features Shielded USB 3.0 Cable Recommended for Outdoor or Harsh Indoor EnvironmentsThis 10-foot (three-meter) industrial-grade USB-A to USB-A cable is ideal for connecting high-speed USB 3.0 equipment—for instance, a... | |
Features Shielded USB 3.0 Cable Recommended for Outdoor or Harsh Indoor EnvironmentsThis 13-foot (four-meter) industrial-grade USB-A to USB-A cable is ideal for connecting high-speed USB 3.0 equipment—for instance, a... | |
Features Shielded USB 3.0 Cable Recommended for Outdoor or Harsh Indoor EnvironmentsThis six-foot (1.8-meter) industrial-grade USB-A to USB-A cable is ideal for connecting high-speed USB 3.0 equipment—for instance, a... | |
Features Shielded USB 3.0 Cable Recommended for Outdoor or Harsh Indoor EnvironmentsThis three-foot (one-meter) industrial-grade USB-A to USB-A cable is ideal for connecting high-speed USB 3.0 equipment—for instance, a... | |
Features Supports USB 3.1 Gen 1This USB-C to USB-A cable features data transfer speeds up to 5 Gbps—10 times faster than USB 2.0 – and uses the same Type-A... | |
Features USB Type-A to USB Type-C Cable Connects a USB-C Mobile Device to Your ComputerThis 13-foot USB Type-A to USB Type-C cable allows you to connect a device with... | |
Features USB Type-A to USB Type-C Cable Connects a USB-C Mobile Device to Your ComputerThis six-foot right-angle USB-C cable allows you to connect a device with a USB-C or... | |
Features USB Type-A to USB Type-C Cable Connects a USB-C Mobile Device to Your ComputerThis three-foot right-angle USB-C cable allows you to connect a device with a USB-C or... | |
Features USB Type-C to USB Type-A Adapter Connects an Existing USB Device to Your USB-C LaptopThis six-inch USB Type-C to Type-A adapter allows you to connect USB devices to... | |
Features USB Type-C to USB Type-A Adapter Connects an Existing USB Device to Your USB-C LaptopThis six-inch USB-C 3.1 to USB-A cable allows you to connect USB devices to... | |
Features USB Type-C to USB Type-A Cable Connects a USB-C Mobile Device to Your ComputerThis three-foot USB-C 3.1 to USB-A cable allows you to connect a device with a... | |
Features USB Type-C to USB Type-A Cable Connects a USB-C Mobile Device to Your ComputerThis USB Type-C to Type-A cable allows you to connect a device with a USB-C... | |
Features USB-C to DisplayPort Adapter Connects to Your Computer’s USB-C or Thunderbolt 3 PortThis USB Type-C to DisplayPort adapter (M/M) connects a DP monitor, projector or television to the... | |
Features USB-C to DVI Adapter Connects to Your Laptop’s USB-C or Thunderbolt 3 PortThis USB Type-C to DVI adapter connects a DVI monitor or projector to the USB-C or... | |
Features USB-C to HDMI Adapter Connects to Your Computer’s USB-C or Thunderbolt 3 PortThis USB Type-C to HDMI adapter (M/M) connects an HDMI monitor, projector or television to the... | |
Features USB-C to USB Micro-B Cable Connects a USB 3.0 Micro-B Device to Your Computer or TabletThis six-foot USB-C to Micro-B cable allows you to connect your smartphone, external... | |
Features USB-C to USB-C Cable Connects 2 USB-C Devices, Including MacBooks and SmartphonesThis 10-foot USB Type-C to Type-C cable allows you to connect one USB-C device to another. For... | |
Features USB-C to USB-C Cable Connects 2 USB-C Devices, Including MacBooks and SmartphonesThis 13-foot USB Type-C to Type-C cable allows you to connect one USB-C device to another. For... | |
Features USB-C to USB-C Cable Connects 2 USB-C Devices, Including MacBooks and SmartphonesThis six-foot USB Type-C to Type-C cable allows you to connect one USB-C device to another. For... | |
Features USB-C to USB-C Cable Connects 2 USB-C Devices, Including MacBooks and SmartphonesThis three-foot USB Type-C to Type-C cable allows you to connect one USB-C device to another. For... | |
Features USB-C to VGA Adapter Connects to Your Laptop or Tablet’s USB-C or Thunderbolt 3 PortThis USB Type-C to VGA adapter connects a VGA monitor to the USB-C or... | |
If you need to connect a PDA, digital camera, modem or an ISDN terminal with a serial port to your laptop or tablet, then Tripp Lite's U209-005-DB25 USB-to-Serial Cable Adapter... | |
Micro-USB is the next generation of USB connector that will be found on Cell Phones, PDA's, USB On-the-Go ( OTG ) devices, Digital Cameras, and more. Smaller and more durable... | |
The B055-001-UDP NetDirector® DisplayPort USB Server Interface Unit connects a server, computer or CAC reader with DisplayPort™ and/or USB ports to a Tripp Lite B064-IPG Series KVM switch with v1.0.071... | |
The B055-001-UDV NetDirector® DVI USB Server Interface Unit connects a server, computer or CAC reader with DVI and/or USB ports to a Tripp Lite B064-IPG Series KVM switch with v1.0.071... | |
The B055-001-UHD NetDirector® HDMI USB Server Interface Unit connects a server, computer or CAC reader with HDMI and/or USB ports to a Tripp Lite B064-IPG Series KVM switch with v1.0.071... | |
The B055-001-USB-VA NetDirector® USB Server Interface Unit connects a server or computer with HD15 VGA video, 3.5 mm audio and USB mouse/keyboard ports to a compatible Tripp Lite B064-IPG Series... | |
The B078-101-USB-8 is an 8-Pack of Tripp Lite's B078-101-USB-1 NetCommander USB Server Interface Units (SIU). Each SIU connects to the HD15 port and USB port on a computer/server, and converts... | |
The M100-003-HD Heavy-Duty USB Sync/Charge Cable connects your latest-generation iPhone, iPad or iPod to the USB-A port on a computer or USB wall charger, so you can charge your Apple... | |
The M100-004COIL-BK USB Sync/Charge Coiled Cable connects your latest-generation iPhone, iPad or iPod to the USB-A port on your USB charger, laptop or desktop computer, so you can charge your... | |
The M100-006-HD Heavy-Duty USB Sync/Charge Cable connects your latest-generation iPhone, iPad or iPod to the USB-A port on a computer or USB wall charger, so you can charge your Apple... | |
The M100-010-BK USB Sync/Charge Cable connects your latest generation iPhone, iPad or iPod to the USB port on any computer, so you can charge your Apple device and transfer data... | |
The M100-010-WH USB Sync/Charge Cable connects your latest generation iPhone, iPad or iPod to the USB port on any computer, so you can charge your Apple device and transfer data... | |
The M110-003-WH USB Sync/Charge Cable connects your iPhone, iPad or iPod with the USB port on any computer, so you can charge your Apple device and transfer data. This 3-foot... | |
The M110-10N-BK USB Sync/Charge Cable connects your iPhone, iPad or iPod with the USB port on a computer, so you can charge your Apple device and transfer data. Compatible with... | |
The M110-10N-BK-10 is a package of ten M110-10N-BK USB Sync/Charge Cables with Apple 30-pin and USB Type-A plugs. They connect your iPhones, iPads or iPods to the USB ports on... | |
The P782-006-DH HDMI/DVI/USB KVM Cable Kit connects your computer to a Tripp Lite HDMI-enabled KVM switch. It includes a six-foot USB A/B keyboard/mouse cable, a six-foot HDMI monitor cable and... | |
The P782-010-DH HDMI/DVI/USB KVM Cable Kit connects your computer to a Tripp Lite HDMI-enabled KVM switch. It includes a 10-foot USB A/B keyboard/mouse cable, a 10-foot HDMI monitor cable and... | |
The P782-015-DH HDMI/DVI/USB KVM Cable Kit connects your computer to a Tripp Lite HDMI-enabled KVM switch. It includes a 15-foot USB A/B keyboard/mouse cable, a 15-foot HDMI monitor cable and... | |
The Tripp Lite NetCommander USB Server Interface Unit (SIU) connects to the HD15 port and USB port on a computer/server, and converts them to a single RJ45 connector. Ordinary Cat5e... | |
The Tripp Lite NetCommander USB Server Interface Unit (SIU) with Virtual Media support connects to the HD15 port and USB ports on a computer/server, and converts them to a single... | |
The Tripp Lite U042-030 USB 2.0 Hi-Speed A/B Active Repeater Cable (M/M) allows you to connect a USB-B device to a computer up to 30 feet away with no danger... | |
The Tripp Lite U042-050 USB 2.0 Hi-Speed A/B Active Repeater Cable (M/M) extends the distance between a USB Type-A device and a USB Type-B device up to 50 feet. Because... | |
The Tripp Lite U324-001-APM USB 3.0 SuperSpeed Panel-Mount Type-A Extension Cable allows you to mount a female USB-A port in a fixed location, such as the front panel of a... | |
The Tripp Lite U324-003-KJ USB 3.0 SuperSpeed Keystone Jack Type-A Extension Cable allows you to terminate a USB connection in a universal keystone wallplate, outlet box or panel. Ideal for... | |
The Tripp Lite U324-06N-BK USB 3.0 SuperSpeed Type-A Extension Cable (M/F) attaches to your current USB 3.0 cable to extend it by six inches. It supports data transfer rates up... | |
The U022-006-BE USB 2.0 Hi-Speed A/B Cable (M/M) connects your computer, laptop or other compatible USB-A device to a USB-B peripheral, such as printers and scanners. This six-foot cable supports... | |
The U022-006-COIL USB 2.0 Hi-Speed A/B Coiled Cable (M/M) connects your computer, laptop or other compatible USB-A device to a USB-B peripheral, such as printers and scanners. This six-foot cable... | |
The U022-010-BE USB 2.0 Hi-Speed A/B Cable (M/M) connects your computer, laptop or other compatible USB-A device to a USB-B peripheral, such as printers and scanners. This 10-foot cable supports... | |
The U022-010-COIL USB 2.0 Hi-Speed A/B Coiled Cable (M/M) connects your computer, laptop or other compatible USB-A device to a USB-B peripheral, such as printers and scanners. This 10-foot cable... | |
The U022-015-BE USB 2.0 Hi-Speed A/B Cable (M/M) connects your computer, laptop or other compatible USB-A device to a USB-B peripheral, such as printers and scanners. This 15-foot cable supports... | |
The U024-001-5P-PM USB 2.0 Hi-Speed Panel Mount Cable connects to a computer’s motherboard to add a panel-mounted USB Type-A port. In addition to the front panel of a computer, the... | |
The U024-001-KPA-BK USB 2.0 Hi-Speed All-in-One Keystone/Panel Mount Extension Cable allows you to terminate a USB connection in a universal keystone wallplate or panel. Or you can use the included... | |
The U024-003-5P-PM USB 2.0 Hi-Speed Panel Mount Cable connects to a computer’s motherboard to add a panel-mounted USB Type-A port. In addition to the front panel of a computer, the... | |
The U024-006-BE USB 2.0 Hi-Speed Extension Cable (M/F) attaches to your current USB 2.0 Type-A cable to extend it by six feet. It supports data transfer rates up to 480... | |
The U030-003-COIL USB 2.0 Hi-Speed A to Mini-B Coiled Cable (M/M) connects your computer, laptop or other compatible USB-A device to a USB Mini-B mobile device. Ideal for digital cameras,... | |
The U030-006-COIL USB 2.0 Hi-Speed A to Mini-B Coiled Cable (M/M) connects your computer, laptop or other compatible USB-A device to a USB Mini-B mobile device. Ideal for digital cameras,... | |
The U040-000-MIC-F USB 2.0 Hi-Speed Adapter (M/F) allows you to connect an existing USB Micro-B cable between the USB-C port on your computer, laptop or tablet and a USB-A host... | |
The U040-003-C-5A USB 2.0 Hi-Speed Cable (M/M) carries a 5A power rating and supports a full 100W of power, which is plenty for fast-charging large-capacity mobile devices, such as the... | |
The U040-006-C USB 2.0 Hi-Speed Cable connects two devices with USB-C connectors—such as smartphones, tablets, Ultrabooks and computers—or a USB-C device to a wall charger with a USB-C port. This... | |
The U040-006-C-5A USB 2.0 Hi-Speed Cable (M/M) carries a 5A power rating and supports a full 100W of power, which is plenty for fast-charging large-capacity mobile devices, such as the... | |
The U050-003-COIL USB 2.0 Hi-Speed A to Micro-B Coiled Cable (M/M) connects your computer, laptop or other compatible USB-A device to a high-speed USB Micro-B mobile device. Ideal for charging... | |
The U050-006-COIL USB 2.0 Hi-Speed A to Micro-B Coiled Cable (M/M) connects your computer, laptop or other compatible USB-A device to a high-speed USB Micro-B mobile device. Ideal for charging... | |
The U052-06N-RA Micro USB to USB OTG Host Adapter Cable is ideal for expanding the capabilities of your On-the-Go (OTG) smartphone or tablet by connecting it to a variety of... | |
The U052-06N-WH Micro USB to USB OTG Host Adapter Cable is ideal for expanding the capabilities of your On-the-Go (OTG) smartphone or tablet by connecting it to a variety of... | |
The U060-001-KPA-BK USB 2.0 All-in-One Keystone/Panel Mount Coupler Cable allows you to terminate a USB Type-A connection in a universal keystone wallplate or panel. Or you can use the included... | |
The U060-001-KPA-WH USB 2.0 All-in-One Keystone/Panel Mount Coupler Cable (F/F) allows you to terminate a USB-A connection in a universal keystone wall plate or panel. Or you can use the... | |
The U209-005-C USB-C to DB9 Serial Adapter Cable (M/M) allows you to connect a 9-pin RS-232 serial peripheral to a device with a USB-C port. Perfect for connecting a modem,... | |
The U209-006-2 2-Port USB to DB9 Serial FTDI Adapter Cable (M/M) allows you to connect two 9-pin RS-232 serial peripherals to a device with a USB-A port. Recommended for connecting... | |
The U209-006-RJ45-X USB to RJ45 Cisco Serial Rollover Cable is designed for consumers and IT professionals who want to connect their computer or laptop’s USB port to their Cisco® modem,... | |
The U209-18N-NULL USB to Null Modem Serial FTDI Adapter Cable (M/F) allows you to connect a DTE serial device to a computer, laptop or tablet with a USB-A port. It... | |
The U320-003-BK USB 3.0 SuperSpeed A/A Cable (M/M) connects your computer, laptop or other compatible USB 3.0 device, such as Chromebooks and Surface tablets, to a USB-A peripheral or patch... | |
The U320-006-BK USB 3.0 SuperSpeed A/A Cable (M/M) connects your computer, laptop or other compatible USB 3.0 device, such as Chromebooks and Surface tablets, to a USB-A peripheral or patch... | |
The U324-001-KPA-BK USB 3.0 All-in-One Keystone/Panel Mount Extension Cable allows you to terminate a USB 3.0 connection in a universal keystone wallplate or panel. Or you can use the included... | |
The U325-003 USB 3.0 SuperSpeed A/A Cable (M/M) connects your computer, laptop or other compatible USB 3.0 device, such as Chromebooks and Surface tablets, to a USB-A peripheral or patch... | |
The U325-006 USB 3.0 SuperSpeed A/A Cable (M/M) connects your computer, laptop or other compatible USB 3.0 device, such as Chromebooks and Surface tablets, to a USB-A peripheral or patch... | |
The U338-06N-SATA-B USB 3.0 SuperSpeed to SATA III Adapter Cable connects a 2.5-inch SATA hard disk drive (HDD) or solid state drive (SSD) to an available USB port on your... | |
The U338-06N-SATA-W USB 3.0 SuperSpeed to SATA III Adapter Cable connects a 2.5-inch SATA hard disk drive (HDD) or solid state drive (SSD) to an available USB port on your... | |
The U420-003 USB 3.1 Gen 1 Cable connects two devices with USB-C connectors—such as smartphones, tablets, Ultrabooks and computers—or a USB-C device to a wall charger with a USB-C port. | |
The U420-003-G2 USB 3.1 Gen 2 Cable connects and charges two devices with USB-C or Thunderbolt 3 ports or connects a USB-C device to a wall charger with a USB-C... | |
The U420-003-G2-5A USB 3.1 Gen 2 (10 Gbps) Cable (M/M) carries a 5A power rating and supports a full 100W of power, which is plenty for fast-charging large-capacity mobile devices,... | |
The U422-003 USB 3.1 Gen 1 Cable connects the USB Type-C (USB-C) port on your smartphone, tablet, Ultrabook or computer to a device with a USB 3.0 Type-B port, such... | |
The U422-003-G2 USB 3.1 Gen 2 Cable connects a computer, laptop, tablet, smartphone or other device with a USB-C port to a hub, external hard drive or other peripheral with... | |
The U426-003 USB 3.1 Gen 1 Cable (M/M) connects the USB Type-C (USB-C) port on your smartphone, tablet, Ultrabook or computer to a device with a USB 3.0 Micro-B port,... | |
The U426-003-G2 USB 3.1 Gen 2 Cable connects a computer, laptop, tablet or other device with a USB-C port to a smartphone, external hard drive or other peripheral with a... | |
The U428-003 USB 3.1 Gen 1 Cable connects a USB Type-C (USB-C) device to the USB Type-A port on your tablet, computer, or USB charger. The 3-foot cable supports data... | |
The U428-003-G2 USB 3.1 Gen 2 Cable connects a computer, laptop, tablet, smartphone or other device with a USB-C port to a computer, charger or other peripheral with a USB-A... | |
The U428-06N-F USB 3.1 Gen 1 Adapter Cable attaches to the male plug on a Type-A device or cable, so you can connect to the USB Type-C (USB-C) port on... | |
The U438-06N-G1-W USB 3.1 Gen 1 to SATA III Adapter Cable connects a 2.5-inch SATA hard disk drive (HDD) or solid state drive (SSD) to an available USB-C or Thunderbolt™ | |
The U438-06N-G2-W USB 3.1 Gen 2 to SATA III Adapter Cable connects a 2.5-inch SATA hard disk drive (HDD) or solid state drive (SSD) to an available USB-C or Thunderbolt™ | |
The U444-003-D USB 3.1 Gen 1 USB-C to DVI Adapter Cable (M/M) helps you transmit video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to a DVI-enabled monitor or... | |
The U444-003-H USB 3.1 Gen 1 USB-C to HDMI 4K Adapter Cable (M/M) helps you transmit digital audio and 4K video from your tablet, laptop, Chromebook, MacBook, smartphone or PC... | |
The U444-003-V USB 3.1 Gen 1 USB-C to VGA Adapter Cable (M/M) helps you transmit video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to a VGA-enabled television, monitor... | |
The U444-006-D USB 3.1 Gen 1 USB-C to DVI Adapter Cable (M/M) helps you transmit video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to a DVI-enabled monitor or... | |
The U444-006-H USB 3.1 Gen 1 USB-C to HDMI 4K Adapter Cable (M/M) helps you transmit digital audio and 4K video from your tablet, laptop, Chromebook, MacBook, smartphone or PC... | |
The U444-006-MDP USB 3.1 Gen 1 USB-C to Mini DisplayPort 4K Adapter Cable (M/M) helps you transmit digital audio and 4K video from your tablet, laptop, Chromebook, MacBook, smartphone or... | |
The U444-006-V USB 3.1 Gen 1 USB-C to VGA Adapter Cable (M/M) helps you transmit video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to a VGA-enabled television, monitor... | |
The U444-010-DP USB 3.1 Gen 1 USB-C to DisplayPort 4K Adapter Cable (M/M) helps you transmit digital audio and 4K video from your tablet, laptop, Chromebook, MacBook, smartphone or PC... | |
The U444-016-D USB 3.1 Gen 1 USB-C to DVI Adapter Cable (M/M) helps you transmit video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to a DVI-enabled monitor or... | |
The U444-016-H USB 3.1 Gen 1 USB-C to HDMI 4K Adapter Cable (M/M) helps you transmit digital audio and 4K video from your tablet, laptop, Chromebook, MacBook, smartphone or PC... | |
The U444-016-V USB 3.1 Gen 1 USB-C to VGA Adapter Cable (M/M) helps you transmit video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to a VGA-enabled television, monitor... | |
This 1-ft Panel Mount USB extension cable is manufactured using USB2.0 cable. It features a panel mount connector that allows you to secure a USB B female port in a... | |
This 1-ft USB extension cable features a Universal / Reversible, A-Male connector, and is manufactured using USB2.0 cable. Universal / Reversible connector allows the cable to be plugged in any... | |
This 10-ft USB extension cable features a Universal / Reversible, A-Male connector, and is manufactured using USB2.0 cable. Universal / Reversible connector allows the cable to be plugged in any... | |
This 10-ft USB gold extension cable is manufactured using USB 2.0 cable. It is designed specifically for use with USB 2.0 A/B device cables. This cable is backwards compatible and... | |
This 16-ft USB gold extension cable is manufactured using USB2.0 cable. It is designed specifically for use with USB 2.0 A/B device cables. This cable is backwards compatible and can... | |
This 18-inch USB extension cable features a Universal / Reversible, Right / Left Angle, A-Male connector, and is manufactured using USB2.0 cable. Universal / Reversible connector allows the cable to... | |
This 3-ft USB extension cable features a Universal / Reversible, A-Male connector, and is manufactured using USB2.0 cable. Universal / Reversible connector allows the cable to be plugged in any... | |
This 3-ft USB gold extension cable is manufactured using USB2.0 cable. It is designed specifically for use with USB 2.0 A/B device cables. This cable is backwards compatible and can... | |
This 6 in. USB extension cable features a Universal / Reversible, A-Male connector, and is manufactured using USB2.0 cable. Universal / Reversible connector allows the cable to be plugged in... | |
This 6-ft USB extension cable features a Universal / Reversible, A-Male connector, and is manufactured using USB2.0 cable. Universal / Reversible connector allows the cable to be plugged in any... | |
This 6-ft USB extension cable features a Universal / Reversible, Right / Left Angle, A-Male connector, and is manufactured using USB2.0 cable. Universal / Reversible connector allows the cable to... | |
This 6-ft USB gold extension cable is manufactured using USB2.0 cable. It is designed specifically for use with USB 2.0 A/B device cables. This cable is backwards compatible and can... | |
This 6-in. Panel Mount USB extension cable is manufactured using USB2.0 cable. It features a panel mount connector that allows you to secure a USB A female port in a... | |
Tripp Lite U024-06N-IDC is a USB adapter cable for connecting to the 4-pin USB connector on motherboards. Great for connecting any device with standard USB connector to internal IDC Header... | |
Tripp Lite U052-06N, USB OTG Adapter, is the perfect solution for expanding the capabilities of an OTG enabled SmartPhone, Tablet, or other OTG devices, by directly connecting to USB peripherals,... | |
Tripp Lite U054-06N allows you to expand the capabilities of your Samsung Galaxy Tab. This 30-pin to USB-A Female adapter lets you transfer multimedia files from any USB storage device... | |
Tripp Lite U344-001-DP USB 3.0 SuperSpeed to DisplayPort Dual-Monitor Cable creates as an external DisplayPort video card via an available USB 3.0 port on your PC or Laptop. Connect up... | |
Tripp Lite UR050-001, 1ft USB 2.0 A to Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector... | |
Tripp Lite UR050-001-DNB, 1-ft. USB 2.0 A to Down-Angle Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A"... | |
Tripp Lite UR050-001-RAB, 1-ft. USB 2.0 A to Right-Angle Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A"... | |
Tripp Lite UR050-001-UPB, 1-ft. USB 2.0 A to Up-Angle Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A"... | |
Tripp Lite UR050-003, 3ft USB 2.0 A to Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector... | |
Tripp Lite UR050-003-DNB, 3-ft. USB 2.0 A to Down-Angle Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A"... | |
Tripp Lite UR050-003-LAB, 3-ft. USB 2.0 A to Left-Angle Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A"... | |
Tripp Lite UR050-003-RA, 3ft USB 2.0 Right / Left Angle A to Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to... | |
Tripp Lite UR050-003-RAB, 3-ft. USB 2.0 A to Right-Angle Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A"... | |
Tripp Lite UR050-003-WH, White, 3-ft., USB 2.0 A to Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A"... | |
Tripp Lite UR050-006, 6ft USB 2.0 A to Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector... | |
Tripp Lite UR050-006-DNB, 6-ft. USB 2.0 A to Down-Angle Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A"... | |
Tripp Lite UR050-006-LAB, 6-ft. USB 2.0 A to Left-Angle Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A"... | |
Tripp Lite UR050-006-RAB, 6-ft. USB 2.0 A to Right-Angle Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A"... | |
Tripp Lite UR050-006-UDA, 6-ft. USB 2.0 Up / Down Angle Reversible A to Micro-B cable takes the guesswork out of which way to position the "A" connector for plugging. Micro-USB... | |
Tripp Lite UR050-006-UPB, 6-ft. USB 2.0 A to Up-Angle Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A"... | |
Tripp Lite UR050-010, 10ft USB 2.0 A to Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector... | |
Tripp Lite UR050-06N, 6-in. USB 2.0 A to Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector... | |
Tripp Lite UR050-06N-WH, White, 6-in., USB 2.0 A to Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A"... | |
Tripp Lite’s U026-025 USB 2.0 Hi-Speed Active Extension Cable (M/F) increases the length of a device cable an additional 25 feet with no danger of signal loss or decrease in... | |
Tripp Lite’s U026-15M USB 2.0 Hi-Speed Active Extension Repeater Cable (M/F) increases the length of a device cable up to 49 feet with no danger of signal loss or performance... | |
Tripp Lite’s U330-15M USB 3.0 SuperSpeed Active Extension Repeater Cable (M/F) increases the length of a device cable up to 49 feet with no worry of signal loss. By daisy-chaining... | |
Tripp Lite’s U330-20M USB 3.0 SuperSpeed Active Extension Repeater Cable (M/F) increases the length of a device cable up to 65 feet with no worry of signal loss. By daisy-chaining... | |
Tripp Lite's 10-ft. gold USB 2.0 A/B device cable meets or exceeds USB 2.0 Specifications. Connects a USB device to a USB port on a computer or hub. Backward compatible... | |
Tripp Lite's 10-ft. P778-010 KVM cable kit is designed to connect a USB or PS2 computer to Tripp Lite NetDirector KVM Switches (only Models # B020-U08-19-K and B020-U16-19-K). This premium... | |
Tripp Lite's 10-ft. USB (2-in-1) KVM cable kit is designed to connect a USB computer to Tripp Lite's B020- and B022-Series KVM switches. This premium 2-in-1 cable provides superior performance... | |
Tripp Lite's 10-ft. USB (All-in-1) KVM cable kit is designed to connect a USB computer to Tripp Lite's B006-VUA4-K-R KVM Switch. This premium All-in-1 cable provides superior performance and cable... | |
Tripp Lite's 10-ft. USB KVM cable kit connects a USB computer to a B006-VU4-R KVM switch. The KVM switch side of the cable kit consists of a USB Type B... | |
Tripp Lite's 10-ft. USB/PS2 (All-in-1) KVM cable kit is designed to connect a USB or PS/2 computer to Tripp Lite's NetController KVM Switches (B042-Series KVM Switches). This premium All-in-1 cable... | |
Tripp Lite's 10-meter ( 33 ft. ) USB 2.0 active extension cable is a bus powered extension cable that can be used to increase the length of a device cable... | |
Tripp Lite's 10ft gold USB 2.0 A/B device cable meets or exceeds USB 2.0 specifications. Connects a USB device to a USB port on a computer or hub. Backward compatible... | |
Tripp Lite's 10ft, USB-A to Micro-B SuperSpeed USB 3.0 cable brings significant performance enhancements to the ubiquitous USB standard, while remaining compatible with the billions of USB enabled devices currently... | |
Tripp Lite's 15-ft. gold USB 2.0 A/B device cable meets or exceeds USB 2.0 specifications. Connects a USB device to a USB port on a computer or hub. Backward compatible... | |
Tripp Lite's 15-ft. P778-015 KVM cable kit is designed to connect a USB or PS2 computer to Tripp Lite NetDirector KVM Switches (only Models # B020-U08-19-K and B020-U16-19-K). This premium... | |
Tripp Lite's 15-ft. USB/PS2 (All-in-1) KVM cable kit is designed to connect a USB or PS/2 computer to Tripp Lite's NetController KVM Switches (B042-Series KVM Switches). This premium All-in-1 cable... | |
Tripp Lite's 16-ft. USB 2.0 Extension Cable is a bus powered extension cable that can be used to increase the length of a device cable without the worry of signal... | |
Tripp Lite's 16-ft. USB 3.0 active extension cable is a bus powered extension cable that can be used to increase the length of a device cable without the worry of... | |
Tripp Lite's 19-ft. USB (2-in-1) KVM cable kit is designed to connect a USB computer to Tripp Lite's B020- and B022-Series KVM Switches. The KVM Switch side of the cable... | |
Tripp Lite's 3-ft. gold USB 2.0 A /Mini-B 5-pin device cable Meets or Exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc to a USB port on... | |
Tripp Lite's 3-ft. gold USB2.0 A/B device cable meets or exceeds USB 2.0 specifications. Connects a USB device to a USB port on a computer or hub. Molded in Ferrite... | |
Tripp Lite's 3-ft. USB2.0 A/B device cable has been tested meets or exceed the USB2.0 performance criteria. Connects a USB device to a USB port on a computer or hub. | |
Tripp Lite's 33-ft. USB 3.0 active extension cable is a bus powered extension cable that can be used to increase the length of a device cable without the worry of... | |
Tripp Lite's 3ft, USB-A to Micro-B SuperSpeed USB 3.0 cable brings significant performance enhancements to the ubiquitous USB standard, while remaining compatible with the billions of USB enabled devices currently... | |
Tripp Lite's 6-ft. gold USB 2.0 A /Mini-B 5-pin device cable Meets or Exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc to a USB port on... | |
Tripp Lite's 6-ft. gold USB 2.0 A/B device cable meets or exceeds USB 2.0 specifications. Connects a USB device to a USB port on a computer or hub. Backward compatible... | |
Tripp Lite's 6-ft. gold USB2.0 A/B device cable meets or exceeds USB 2.0 specifications. Connects a USB device to a USB port on a computer or hub. Backward compatible -... | |
Tripp Lite's 6-ft. gold USB2.0 A/B device cable meets or exceeds USB 2.0 specifications. Connects a USB device to a USB port on a computer or hub. Molded in Ferrite... | |
Tripp Lite's 6-ft. P778-006 KVM cable kit is designed to connect a USB or PS2 computer to Tripp Lite NetDirector KVM Switches (only Models # B020-U08-19-K and B020-U16-19-K). This premium... | |
Tripp Lite's 6-ft. USB (2-in-1) KVM cable kit is designed to connect a USB computer to Tripp Lite's B020- and B022-Series KVM Switches. This premium 2-in-1 cable provides superior performance... | |
Tripp Lite's 6-ft. USB KVM cable kit connects a USB computer to a B006-VU4-R KVM switch. The KVM switch side of the cable kit consists of a USB Type B... | |
Tripp Lite's 6-ft. USB/PS2 (All-in-1) KVM cable kit is designed to connect a USB or PS/2 computer to Tripp Lite's NetController KVM Switches (B042-Series KVM Switches). This premium All-in-1 cable... | |
Tripp Lite's 6ft, USB-A to Micro-B SuperSpeed USB 3.0 cable brings significant performance enhancements to the ubiquitous USB standard, while remaining compatible with the billions of USB enabled devices currently... | |
Tripp Lite's High-Speed USB 2.0 Active A-B cable overcomes the 5-meter USB distance limitation with an active repeater in the middle of the cable. Now USB printers and other devices... | |
Tripp Lite's M100-003-BK 3ft Black USB Sync / Charge Cable with Lightning connector allows for Uploading / Downloading data to and from the latest generation of iPhone, iPad, and iPod... | |
Tripp Lite's M100-003-WH 3ft White USB Sync / Charge Cable with Lightning connector allows for Uploading / Downloading data to and from the latest generation of iPhone, iPad, and iPod... | |
Tripp Lite's M100-006-BK 6ft Black USB Sync / Charge Cable with Lightning connector allows for Uploading / Downloading data to and from the latest generation of iPhone, iPad, and iPod... | |
Tripp Lite's M100-006-WH 6ft White USB Sync / Charge Cable with Lightning connector allows for Uploading / Downloading data to and from the latest generation of iPhone, iPad, and iPod... | |
Tripp Lite's M100-10N-BK 10-in. Black USB Sync / Charge Cable with Lightning connector allows for Uploading / Downloading data to and from the latest generation of iPhone, iPad, and iPod... | |
Tripp Lite's M100-10N-BK-10 is a 10 piece bulk pack of 10-in. Black USB Sync / Charge Cable with Lightning connector allows for Uploading / Downloading data to and from the... | |
Tripp Lite's P759-006 KVM Cable Kit is used with our DVI + Audio KVM switches (See Accessories list for compatible models). DVI Male to Male, USB A Male to USB... | |
Tripp Lite's P759-010 KVM Cable Kit is used with our DVI + Audio KVM switches (See Accessories list for compatible models). DVI Male to Male, USB A Male to USB... | |
Tripp Lite's P759-015 KVM Cable Kit is used with our DVI + Audio KVM switches (See Accessories list for compatible models). DVI Male to Male, USB A Male to USB... | |
Tripp Lite's SuperSpeed USB 3.0 10ft Extension cable brings significant performance enhancements to the ubiquitous USB standard, while remaining compatible with the billions of USB enabled devices currently deployed in... | |
Tripp Lite's SuperSpeed USB 3.0 6ft Extension cable brings significant performance enhancements to the ubiquitous USB standard, while remaining compatible with the billions of USB enabled devices currently deployed in... | |
Tripp Lite's SuperSpeed USB 3.0 Active A-B cable overcomes the 5-meter USB distance limitation with an active repeater in the middle of the cable. Now USB printers and other devices... | |
Tripp Lite's SuperSpeed USB 3.0 cable brings significant performance enhancements to the ubiquitous USB standard while remaining compatible with the billions of USB enabled devices currently deployed in the market. | |
Tripp Lite's SuperSpeed USB 3.0 cable brings significant performance enhancements to the ubiquitous USB standard, while remaining compatible with the billions of USB enabled devices currently deployed in the market. | |
Tripp Lite's SuperSpeed USB 3.0 Extension cable brings significant performance enhancements to the ubiquitous USB standard, while remaining compatible with the billions of USB enabled devices currently deployed in the... | |
Tripp Lite's U026-20M is a 20-meter (65 ft.) USB 2.0 active extension cable used to increase the length of a USB device cable beyond the 16.ft cable limitation without signal... | |
Tripp Lite's U038-003 3-ft. USB 2.0 A to USB Type-C (USB-C) device cable connects devices with a USB Type-C connector to a USB Charger, or the USB port on your... | |
Tripp Lite's U038-006 6-ft. USB 2.0 A to USB Type-C (USB-C) device cable connects devices with a USB Type-C connector to a USB charger, or the USB port on your... | |
Tripp Lite's U040-006 6-ft. USB 2.0 B Male to USB Type-C (USB-C) Male cable connects devices with a USB Type-B connector to the USB Type-C port on your tablet, laptop,... | |
Tripp Lite's U040-006-MICRO 6-ft. USB 2.0 Hi-Speed cable connects devices with a Micro-B connector to the USB Type-C (USB-C) port on your tablet, laptop, ultrabook or computer. The USB Type-C... | |
Tripp Lite's U040-006-MINI 6-ft. USB 2.0 Hi-Speed cable connects devices with a 5-Pin Mini-B connector to the USB Type-C (USB-C) port on your tablet, laptop, ultrabook or computer. The USB... | |
Tripp Lite's U040-06N-MIC-F 6-in. USB 2.0 Hi-Speed adapter cable converts the USB Type-C (USB-C) port on your tablet, laptop, ultrabook or computer to a USB Micro-B port, allowing for Micro-B... | |
Tripp Lite's U207-006 USB to DB25F Parallel Printer adapter cable allows you to plug your existing DB25M-36Centronics Printer cable into a USB port on your computer, allowing for faster data... | |
Tripp Lite's UR022-001, 1-ft. USB2.0 A/B device cable, with Universal / Reversible "A" connector, meets or exceeds USB 2.0 specifications. No guessing on how to plug into the Computer or... | |
Tripp Lite's UR022-003, 3-ft. USB2.0 A/B device cable, with Universal / Reversible "A" connector, meets or exceeds USB 2.0 specifications. No guessing on how to plug into the Computer or... | |
Tripp Lite's UR022-003-RA, 3-ft. USB2.0 Right / Left Angle "A" to B device cable, with Universal / Reversible "A" connector, meets or exceeds USB 2.0 specifications. No guessing on how... | |
Tripp Lite's UR022-006, 6-ft. USB2.0 A/B device cable, with Universal / Reversible "A" connector, meets or exceeds USB 2.0 specifications. No guessing on how to plug into the Computer or... | |
Tripp Lite's UR022-006-RA, 6-ft. USB2.0 Right / Left Angle "A" to B device cable, with Universal / Reversible "A" connector, meets or exceeds USB 2.0 specifications. No guessing on how... | |
Tripp Lite's UR022-006-WH, 6-ft. White USB2.0 A/B device cable, with Universal / Reversible "A" connector, meets or exceeds USB 2.0 specifications. No guessing on how to plug into the Computer... | |
Tripp Lite's UR022-010, 10-ft. USB2.0 A/B device cable, with Universal / Reversible "A" connector, meets or exceeds USB 2.0 specifications. No guessing on how to plug into the Computer or... | |
Tripp Lite's UR030-001, 1-ft, USB 2.0 Universal / Reversible "A" to Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc to... | |
Tripp Lite's UR030-003, 3-ft, USB 2.0 Universal / Reversible "A" to Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc to... | |
Tripp Lite's UR030-003-DNB, 3-ft, USB 2.0 Universal / Reversible "A" to Down-Angle Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc... | |
Tripp Lite's UR030-003-LAB, 3-ft, USB 2.0 Universal / Reversible "A" to Left-Angle Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc... | |
Tripp Lite's UR030-003-RAB, 3-ft, USB 2.0 Universal / Reversible "A" to Right-Angle Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc... | |
Tripp Lite's UR030-003-UPB, 3-ft, USB 2.0 Universal / Reversible "A" to Up-Angle Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc... | |
Tripp Lite's UR030-006, 6-ft, USB 2.0 Universal / Reversible "A" to Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc to... | |
Tripp Lite's UR030-006-LAB, 6-ft, USB 2.0 Universal / Reversible "A" to Left-Angle Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc... | |
Tripp Lite's UR030-006-RA 6-ft, Right / Left Angle USB 2.0 Universal / Reversible "A" to Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA,... | |
Tripp Lite's UR030-006-RAB, 6-ft, USB 2.0 Universal / Reversible "A" to Right-Angle Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc... | |
Tripp Lite's UR030-006-UDA 6-ft, Up / Down Angle Reversible USB 2.0 "A" to Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone,... | |
Tripp Lite's UR030-006-UPB, 6-ft, USB 2.0 Universal / Reversible "A" to Up-Angle Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc... | |
Tripp Lite's UR030-06N, 6-in., USB 2.0 Universal / Reversible "A" to Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc to... | |
Tripp Lite's UR050-001-24-10 1-ft. USB 2.0 A to Micro-B cable features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector... | |
Tripp Lite's UR050-003-24G 1-ft. USB 2.0 A to Micro-B cable features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector... | |
Tripp Lite's UR050-003-24G 3-ft. USB 2.0 A to Micro-B cable features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector... | |
Tripp Lite's UR050-006-24G 6-ft. USB 2.0 A to Micro-B cable features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector... | |
Tripp Lite's UR05C-003-RARB is a 3-ft. Micro USB cable dedicated to charging mobile devices such as tablets and phones. Constructed of 20AWG power lines, it ensures the fastest charging of... | |
Tripp Lite's UR05C-003-RB is a 3-ft. Micro USB cable dedicated to charging mobile devices such as tablets and phones. Constructed of 20AWG power lines, it ensures the fastest charging of... | |
Tripp Lite's UR05C-003-UARB is a 3-ft. Micro USB cable dedicated to charging mobile devices such as tablets and phones. Constructed of 20AWG power lines, it ensures the fastest charging of... | |
Tripp Lite's USB 2.0 90 degree extension cable is used to modify the cable connecting to a PC or peripheral from straight-out to 90 degrees. This conversion is invaluable when... | |
Tripp Lite's USB Console Interface Module allows a user to access a B060-Series NetDirector Matrix KVM Switch from as far away as 500 ft. The console (keyboard, monitor and mouse)... | |
Tripp Lite's USB Server Interface Unit connects a USB server to a B064-Series NetDirector KVM switch using Cat5e/6 cabling. Use of Cat5e/6 cables frees up space in server cabinets that... | |
Tripp Lite's USB Server Interface Unit with Virtual Media and Common Access Card ( CAC ) support connects a USB server to a B064- IPG Series NetDirector KVM switch using... | |
Tripp Lite's USB Server Interface Unit with Virtual Media support connects a USB server to a B064- IPG Series NetDirector KVM switch using Cat5e/6 cabling. The server connected using this... | |
Tripp Lite's USB to Parallel Printer Cable (USB 1.1) provides the convenience of connecting a parallel device such as a printer to a computer through the USB port. Just plug... |