Tripp Lite's 10-meter ( 33 ft. ) USB 2.0 active extension cable is a bus powered extension cable that can be used to increase the length of a device cable without the worry of signal loss and potential performance problems. USB limits a cable's length to 16ft. Any length above 16 feet requires the use of an active cable such as this one. This cable has a signal booster built in. The overall cable length can be extended up to 131ft by daisy chaining up to 4 of these active cables. The cable must be plugged directly into a USB port (either on the PC or a hub). Use a standard 6' 10' or 15' USB A-B cable to reach the desired distance. The U026-10M provides up to 150mA of power to the connected device. If your device requires more than 150mA of power, it will either need to have its own power supply; or, to be plugged into a powered USB 2.0 hub (such as U222-004-R) that is connected to the U026-10M.
Features
USB 2.0 Cable A Female to A Male 32.81' (10.00m) Shielded
CBL USB2.0 A RCPT-A PLUG 32.81'
COMPUTER CABLE, USB, 33FT, GREY; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:10m; Cable Length - Imperial:33ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
| Tripp Lite by Eaton | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | U026-10M | TL780-ND | U026-10M | 62W1094 |
| Product Name | USB 2.0 Active Extension Repeater Cable (A M/F), 10M (33-ft.) | USB Cables | USB Cables | Computer Cable, Usb, 33Ft, Grey; Connector To Connector Eaton Tripp Lite |
| Application | Computer | Computer | ||
| Product Type | USB | Serial; USB | USB; USB Cables | USB |
| Cable Length | 32.8 ft (99.97 dm) | 32.81 ft (100 dm) | 32.81 ft (100 dm) |