The U052-06N-WH Micro USB to USB OTG Host Adapter Cable is ideal for expanding the capabilities of your On-the-Go (OTG) smartphone or tablet by connecting it to a variety of USB peripherals. By adding removable storage via thumb drive or connecting a USB keyboard or mouse to your OTG device, you can use it to share data and download videos and presentations.
This six-inch adapter is plug-and-play with no software, drivers or external power supply needed. Just connect its USB Micro-B plug to your OTG-enabled device, and connect the USB peripheral to the adapter’s USB 2.0 port. You can also connect a USB hub to the adapter to create more USB ports and connect more USB devices.
Premium foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI interference. Molded nickel-plated connectors with gold-plated contacts ensure excellent conductivity. Integral strain relief ensures the adapter and connectors last a long time. A rugged PVC jacket protects twisted 28 AWG data lines and 24 AWG power lines.
Features
Connects a USB-A Peripheral to Your OTG-Enabled Mobile Device
Premium Construction for Superior Signal Transfer
USB 2.0 Cable A Female to Micro B Male 0.50' (152.4mm) Unshielded
Tripp Lite 6" Micro USB-B to USB OTG Host Adapter Cable On the Go White M/F
Tripp Lite by Eaton | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | U052-06N-WH | TL1068-ND | 98Y4404 |
Product Name | Micro USB to USB OTG Host Adapter Cable, 5-Pin USB Micro-B to USB-A (M/F), White, 6 in. | USB Cables | Tripp Lite 6 Micro Usb-B To Usb Otg Host Adapter Cable On The Go White M/f Eaton Tripp Lite |
Application | Computer; Video | ||
Product Type | USB | Serial; USB | USB |
Cable Length | 0.5000 ft (1.52 dm) | 0.5000 ft (1.52 dm) | |
Connector Type | USBA; USB Micro-B |