Tripp Lite by Eaton USB 3.1 Gen 1 USB-C to HDMI 4K Adapter Cable (M/M), Thunderbolt 3 Compatible, 4K @30Hz, 16 ft. U444-016-H

Description
The U444-016-H USB 3.1 Gen 1 USB-C to HDMI 4K Adapter Cable (M/M) helps you transmit digital audio and 4K video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to an HDMI-enabled television, monitor or projector. It’s an ideal tool for giving video presentations in conference rooms and classrooms, editing multiple documents on a larger screen, or streaming video for digital signage in crystal-clear 4K. With a source device that also supports USB DisplayPort Alternate Mode, you can extend 4K video from your primary display to another, duplicate the same video on both displays, or change the second display to your primary. The plug-and-play U444-016-H requires no software, drivers or external power. Connect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time. Then, connect the HDMI plug to your display. This 16-foot cable supports UHD video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz, 36-bit Deep Color (12 bits per channel) and per-lane transfer rates of 5.4 Gbps (HBR2), 2.7 Gbps (HBR) and 1.62 Gbps (RBR). It also supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps. Foil and braid shielding protects against EMI/RFI line noise that can distort or destroy data. Features Connects an HDMI Display to Your USB-C or Thunderbolt 3 Device Compatible with USB-C or Thunderbolt 3 source devices that support USB DisplayPort Alternate Mode Ideal for giving video presentations, editing multiple documents or streaming 4K video for digital signage Supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps Common Applications Extends 4K video from your primary display to another Duplicates the same video on 2 displays Converts a secondary display to your primary display Crystal-Clear 4K Video and Digital Audio Supports UHD video resolutions up to 3840 x 2160 (4K x 2K) @ 30 Hz Supports 36-bit Deep Color (12 bits per channel) Supports per-lane transfer rates of 5.4 Gbps (HBR2), 2.7 Gbps (HBR) and 1.62 Gbps (RBR) Reversible USB-C Connector Fumble-free reversible USB-C plug connects in either direction for quick connection every time Premium Construction Gold-plated connectors and contacts for maximum conductivity and minimum data loss Foil and braid shielding protects against EMI/RFI line noise that can distort or destroy data Integral strain relief helps cable and connectors move freely without stress or cracking Durable PVC jacket designed to last a long time Ready for Instant Use Plug-and-play operation with no software, drivers or external power required 16 ft. length allows adaptable placement of source and display devices Backward compatible with non-4K displays
Request a Quote Datasheet
Description
The U444-016-H USB 3.1 Gen 1 USB-C to HDMI 4K Adapter Cable (M/M) helps you transmit digital audio and 4K video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to an HDMI-enabled television, monitor or projector. It’s an ideal tool for giving video presentations in conference rooms and classrooms, editing multiple documents on a larger screen, or streaming video for digital signage in crystal-clear 4K. With a source device that also supports USB DisplayPort Alternate Mode, you can extend 4K video from your primary display to another, duplicate the same video on both displays, or change the second display to your primary. The plug-and-play U444-016-H requires no software, drivers or external power. Connect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time. Then, connect the HDMI plug to your display. This 16-foot cable supports UHD video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz, 36-bit Deep Color (12 bits per channel) and per-lane transfer rates of 5.4 Gbps (HBR2), 2.7 Gbps (HBR) and 1.62 Gbps (RBR). It also supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps. Foil and braid shielding protects against EMI/RFI line noise that can distort or destroy data. Features Connects an HDMI Display to Your USB-C or Thunderbolt 3 Device Compatible with USB-C or Thunderbolt 3 source devices that support USB DisplayPort Alternate Mode Ideal for giving video presentations, editing multiple documents or streaming 4K video for digital signage Supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps Common Applications Extends 4K video from your primary display to another Duplicates the same video on 2 displays Converts a secondary display to your primary display Crystal-Clear 4K Video and Digital Audio Supports UHD video resolutions up to 3840 x 2160 (4K x 2K) @ 30 Hz Supports 36-bit Deep Color (12 bits per channel) Supports per-lane transfer rates of 5.4 Gbps (HBR2), 2.7 Gbps (HBR) and 1.62 Gbps (RBR) Reversible USB-C Connector Fumble-free reversible USB-C plug connects in either direction for quick connection every time Premium Construction Gold-plated connectors and contacts for maximum conductivity and minimum data loss Foil and braid shielding protects against EMI/RFI line noise that can distort or destroy data Integral strain relief helps cable and connectors move freely without stress or cracking Durable PVC jacket designed to last a long time Ready for Instant Use Plug-and-play operation with no software, drivers or external power required 16 ft. length allows adaptable placement of source and display devices Backward compatible with non-4K displays
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.1 Gen 1 USB-C to HDMI 4K Adapter Cable (M/M), Thunderbolt 3 Compatible, 4K @30Hz, 16 ft. - U444-016-H - Tripp Lite by Eaton
Chicago, IL, United States
USB 3.1 Gen 1 USB-C to HDMI 4K Adapter Cable (M/M), Thunderbolt 3 Compatible, 4K @30Hz, 16 ft.
U444-016-H
USB 3.1 Gen 1 USB-C to HDMI 4K Adapter Cable (M/M), Thunderbolt 3 Compatible, 4K @30Hz, 16 ft. U444-016-H
The U444-016-H USB 3.1 Gen 1 USB-C to HDMI 4K Adapter Cable (M/M) helps you transmit digital audio and 4K video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to an HDMI-enabled television, monitor or projector. It’s an ideal tool for giving video presentations in conference rooms and classrooms, editing multiple documents on a larger screen, or streaming video for digital signage in crystal-clear 4K. With a source device that also supports USB DisplayPort Alternate Mode, you can extend 4K video from your primary display to another, duplicate the same video on both displays, or change the second display to your primary. The plug-and-play U444-016-H requires no software, drivers or external power. Connect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time. Then, connect the HDMI plug to your display. This 16-foot cable supports UHD video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz, 36-bit Deep Color (12 bits per channel) and per-lane transfer rates of 5.4 Gbps (HBR2), 2.7 Gbps (HBR) and 1.62 Gbps (RBR). It also supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps. Foil and braid shielding protects against EMI/RFI line noise that can distort or destroy data. Features Connects an HDMI Display to Your USB-C or Thunderbolt 3 Device Compatible with USB-C or Thunderbolt 3 source devices that support USB DisplayPort Alternate Mode Ideal for giving video presentations, editing multiple documents or streaming 4K video for digital signage Supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps Common Applications Extends 4K video from your primary display to another Duplicates the same video on 2 displays Converts a secondary display to your primary display Crystal-Clear 4K Video and Digital Audio Supports UHD video resolutions up to 3840 x 2160 (4K x 2K) @ 30 Hz Supports 36-bit Deep Color (12 bits per channel) Supports per-lane transfer rates of 5.4 Gbps (HBR2), 2.7 Gbps (HBR) and 1.62 Gbps (RBR) Reversible USB-C Connector Fumble-free reversible USB-C plug connects in either direction for quick connection every time Premium Construction Gold-plated connectors and contacts for maximum conductivity and minimum data loss Foil and braid shielding protects against EMI/RFI line noise that can distort or destroy data Integral strain relief helps cable and connectors move freely without stress or cracking Durable PVC jacket designed to last a long time Ready for Instant Use Plug-and-play operation with no software, drivers or external power required 16 ft. length allows adaptable placement of source and display devices Backward compatible with non-4K displays

The U444-016-H USB 3.1 Gen 1 USB-C to HDMI 4K Adapter Cable (M/M) helps you transmit digital audio and 4K video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to an HDMI-enabled television, monitor or projector. It’s an ideal tool for giving video presentations in conference rooms and classrooms, editing multiple documents on a larger screen, or streaming video for digital signage in crystal-clear 4K.
With a source device that also supports USB DisplayPort Alternate Mode, you can extend 4K video from your primary display to another, duplicate the same video on both displays, or change the second display to your primary.
The plug-and-play U444-016-H requires no software, drivers or external power. Connect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time. Then, connect the HDMI plug to your display.
This 16-foot cable supports UHD video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz, 36-bit Deep Color (12 bits per channel) and per-lane transfer rates of 5.4 Gbps (HBR2), 2.7 Gbps (HBR) and 1.62 Gbps (RBR). It also supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps. Foil and braid shielding protects against EMI/RFI line noise that can distort or destroy data.

Features

Connects an HDMI Display to Your USB-C or Thunderbolt 3 Device

  • Compatible with USB-C or Thunderbolt 3 source devices that support USB DisplayPort Alternate Mode
  • Ideal for giving video presentations, editing multiple documents or streaming 4K video for digital signage
  • Supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps

Common Applications

  • Extends 4K video from your primary display to another
  • Duplicates the same video on 2 displays
  • Converts a secondary display to your primary display

Crystal-Clear 4K Video and Digital Audio

  • Supports UHD video resolutions up to 3840 x 2160 (4K x 2K) @ 30 Hz
  • Supports 36-bit Deep Color (12 bits per channel)
  • Supports per-lane transfer rates of 5.4 Gbps (HBR2), 2.7 Gbps (HBR) and 1.62 Gbps (RBR)

Reversible USB-C Connector

  • Fumble-free reversible USB-C plug connects in either direction for quick connection every time

Premium Construction

  • Gold-plated connectors and contacts for maximum conductivity and minimum data loss
  • Foil and braid shielding protects against EMI/RFI line noise that can distort or destroy data
  • Integral strain relief helps cable and connectors move freely without stress or cracking
  • Durable PVC jacket designed to last a long time

Ready for Instant Use

  • Plug-and-play operation with no software, drivers or external power required
  • 16 ft. length allows adaptable placement of source and display devices
  • Backward compatible with non-4K displays
Supplier's Site
Between Series Adapter Cables - TL1017-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
TL1017-ND
Between Series Adapter Cables TL1017-ND
Cable Assembly USB C Male Plug to HDMI-A Male 16.01' (4.88m)

Cable Assembly USB C Male Plug to HDMI-A Male 16.01' (4.88m)

Buy Now Datasheet
Usb Cable, 3.1 Type C-Hdmi Plug, 4.9M; Connector Type A Eaton Tripp Lite - 98Y4421 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.1 Type C-Hdmi Plug, 4.9M; Connector Type A Eaton Tripp Lite
98Y4421
Usb Cable, 3.1 Type C-Hdmi Plug, 4.9M; Connector Type A Eaton Tripp Lite 98Y4421
USB CABLE, 3.1 TYPE C-HDMI PLUG, 4.9M; Connector Type A:USB 3.1 Type C Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:16ft; Cable Length - Metric:4.9m; Jacket Color:Black; Product Range:U444 Series RoHS Compliant: Yes

USB CABLE, 3.1 TYPE C-HDMI PLUG, 4.9M; Connector Type A:USB 3.1 Type C Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:16ft; Cable Length - Metric:4.9m; Jacket Color:Black; Product Range:U444 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Between Series Adapter Cables - U444-016-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Between Series Adapter Cables
U444-016-H
Cable Assemblies - Between Series Adapter Cables U444-016-H
CBL ASSY USB-C M-HDMI-A M 16.01'

CBL ASSY USB-C M-HDMI-A M 16.01'

Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number U444-016-H TL1017-ND 98Y4421 U444-016-H
Product Name USB 3.1 Gen 1 USB-C to HDMI 4K Adapter Cable (M/M), Thunderbolt 3 Compatible, 4K @30Hz, 16 ft. Between Series Adapter Cables Usb Cable, 3.1 Type C-Hdmi Plug, 4.9M; Connector Type A Eaton Tripp Lite Cable Assemblies - Between Series Adapter Cables
Application Audio; Computer; Video Video
Product Type USB Serial; USB USB
Cable Length 16 ft (48.77 dm) 16.01 ft (48.8 dm) 16.08 ft (49 dm) 16.01 ft (48.8 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3565 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
RF Cables And RF Cable Assemblies - RG142 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details