Tripp Lite by Eaton Datasheets for Network Repeaters and Extenders
Networking repeaters regenerate incoming electrical, wireless, or optical signals to preserve signal integrity and extend the distance over which data can travel. They are often used to connect cable segments in IEEE 802.3 networks.
Network Repeaters and Extenders: Learn more
| Product Name | Notes |
|---|---|
| Tripp Lite’s B203-101 USB 2.0 over Cat5/Cat6 Extender Kit transmits data from your Windows PC to a USB 2.0 peripheral up to 328 ft. away. Use the included 1 ft. | |
| Tripp Lite’s B203-101-PNP 1-Port Plug-and-Play USB 2.0 over Cat5/Cat6 Extender Kit transmits data from your computer to a USB 2.0 peripheral up to 164 ft. (50 m) away. It has... | |
| Tripp Lite’s B203-104 USB 2.0 over Cat5/Cat6 Extender Hub Kit transmits data from your Windows PC to as many as four USB 2.0 peripherals up to 328 ft. away. Use... | |
| Tripp Lite’s B203-104-PNP 4-Port Plug-and-Play USB 2.0 over Cat5/Cat6 Extender Hub Kit transmits data from your computer to as many as four USB 2.0 peripherals up to 164 ft. (50... | |
| Tripp Lite's USB 1.1 over Cat5 Extender Kit allows you to connect your computer to a USB 1.1 peripheral up to 150 feet away using ordinary Cat5/Cat5e/Cat6 cable. The transmitter... | |
| Tripp Lites B165-101 RS232 Serial over Cat5 Extender Kit is a low cost solution that provides remote access and control of any RS232 protocol device. The B165-101 extends control of... |