Tripp Lite by Eaton Datasheets for Patch Panels
Patch panels are groups of ports used to connect lines between communications and electronic devices. Connections are made manually with small patch cords, and are easier to wire than automatic switches. Wireless patch panels are also available.
Patch Panels: Learn more
| Product Name | Notes |
|---|---|
| Features 12-Port Patch Panel Manages and Organizes High-Density Cat5e Network CablingThis patch panel enables quick, easy cable patching. Just plug Cat5e patch cables into its 12 front RJ45 ports,... | |
| Features 12-Port Patch Panel Manages and Organizes High-Density Cat6 Network CablingThis patch panel enables quick, easy cable patching. Just plug Cat6 patch cables into its 12 front RJ45 ports,... | |
| Features 24-Port Patch Panel Manages and Organizes High-Density Cat5e Network CablingThis patch panel enables quick, easy cable patching. Just plug Cat5e cables into its 24 front RJ45 ports, and... | |
| Features 24-Port Patch Panel Manages and Organizes High-Density Cat6 Network CablingThis patch panel enables quick, easy cable patching. Just plug Cat6 cables into its 24 front RJ45 ports, and... | |
| Features Shielded 24-Port Patch Panel Manages and Organizes High-Density Cat6 Network CablingOrganize your high-density Cat5e/6 application without taking up too much valuable rack space. This shielded patch panel offers... | |
| Features Shielded 48-Port Patch Panel Manages and Organizes High-Density Cat6 Network CablingOrganize your high-density Cat5e/6 application without taking up too much valuable rack space. This shielded patch panel offers... | |
| The N052-048-1U 48-Port 1U Rack-Mount High-Density 110-Type Patch Panel frees up valuable real estate by condensing 48 ports into just 1U of space in your EIA-standard 19-inch rack. Made from... | |
| The N062-012-KJ 12-Port 1U Rack-Mount Unshielded Blank Keystone/Multimedia Patch Panel manages and organizes the cabling in your network. The 12 blank cutouts accommodate all Tripp Lite keystone jacks and some... | |
| The N062-016-KJ 16-Port 1U Rack-Mount Unshielded Blank Keystone/Multimedia Patch Panel manages and organizes the cabling in your network. The 16 blank cutouts accommodate all Tripp Lite keystone jacks, and some... | |
| The N062-024-KJ 24-Port 2U Rack-Mount Unshielded Blank Keystone/Multimedia Patch Panel manages and organizes the cabling in your network. The 24 blank cutouts accommodate all Tripp Lite keystone jacks, and some... | |
| The N062-024-KJ-SH 24-Port 1U Rack-Mount Shielded Blank Keystone/Multimedia Patch Panel manages and organizes the cabling in your network. The 24 blank cutouts accommodate all Tripp Lite keystone jacks, and some... | |
| The N062-032-KJ 32-Port 2U Rack-Mount Unshielded Blank Keystone/Multimedia Patch Panel manages and organizes the cabling in your network. The 32 blank cutouts accommodate all Tripp Lite keystone jacks, and some... | |
| The N252-024-6A 24-Port 1U Rack-Mount Cat6a/Cat6/Cat5e 110 Patch Panel meets or exceeds Cat6a specifications and works with T568A and T568B wiring to comply with industry standards. Fully rated for 10... | |
| The N252-024-6A-OF 24-Port 1U Rack-Mount Cat6a/Cat6/Cat5e 110 Offset Patch Panel meets or exceeds Cat6a specifications and works with T568A and T568B wiring to comply with industry standards. Its 24 RJ45... | |
| The N254-024-6A 24-Port 1U Rack-Mount Cat6a Feedthrough Patch Panel meets or exceeds Cat6a specifications and works with USOC, T568A and T568B wiring to comply with industry standards. Fully rated for... | |
| The N254-024-6A-OF 24-Port 1U Rack-Mount Cat6a/Cat6/Cat5e Offset Feed-Through Patch Panel meets or exceeds Cat6a specifications and works with USOC, T568A and T568B wiring to comply with industry standards. Its 24... | |
| The N254-024-6AD 24-Port 1U Rack-Mount Cat6a Feedthrough Patch Panel meets or exceeds Cat6a specifications and works with USOC, T568A and T568B wiring to comply with industry standards. Its 24 RJ45... | |
| The N254-024-OF 24-Port 1U Rack-Mount Cat5e/6 Offset Feed-Through Patch Panel meets or exceeds Cat5e/6 specifications and works with USOC, T568A and T568B wiring to comply with industry standards. Its 24... | |
| The N254-024-SH-6A 24-Port 1U Rack-Mount STP Shielded Cat6a Feedthrough Patch Panel meets or exceeds Cat6a specifications and works with USOC, T568A and T568B wiring to comply with industry standards. Fully... | |
| The N254-024-SH-6AD 24-Port 1U Rack-Mount STP Shielded Cat6a Feedthrough Patch Panel meets or exceeds Cat6a specifications and works with USOC, T568A and T568B wiring to comply with industry standards. Its... | |
| The N254-024-SH-D 24-Port 1U Rack-Mount STP Shielded Cat5e/6 Feedthrough Patch Panel features RJ45 ports that point downward at a 90-degree angle to ease cable installation in hard-to-reach places. It meets... | |
| The N254-048-SH-6A 48-Port 1U Rack-Mount STP Shielded Cat6a Feedthrough Patch Panel meets or exceeds Cat6a specifications and works with USOC, T568A and T568B wiring to comply with industry standards. Fully... | |
| The N482-12M12-X2 40 GB Pass-Through Cassette works in tandem with Tripp Lite’s N482-01U or N482-02U Fiber Enclosure Panels to create up to twelve 12-fiber MTP/MPO connections in high-density network applications. | |
| The N482-3M8-LC12 40/100 Gb to 10/25 Gb Breakout Cassette works in tandem with Tripp Lite’s N482-01U or N482-02U chassis to connect 12 LC duplex fiber cables with three 8-fiber MTP/MPO... | |
| The N482-3M8L12-B OM4 Fiber Breakout Cassette works in tandem with Tripp Lite’s N482-01U or N482-02U chassis to connect 12 LC duplex fiber cables with three 8-fiber MTP/MPO connections in high-density... | |
| The N482-3M8L12S 8.3/125 Singlemode Fiber Optic 40/100 Gb to 10/25 Gb Breakout Cassette works in tandem with Tripp Lite’s N482-00U, N482-01U or N482-02U chassis to join 12 duplex LC fiber... | |
| The N482-3M8L12S-B 8.3/125 Fiber Breakout Cassette works in tandem with Tripp Lite’s N482-01U or N482-02U chassis to connect 12 LC duplex fiber cables with three 8-fiber MTP/MPO connections in high-density... | |
| The N484-3M8-LC12 40/100Gb to 10/25Gb Breakout Cassette works in tandem with Tripp Lite’s N484-01U or N484-00U chassis to connect 12 LC duplex fiber cables with three 8-fiber MTP/MPO connections in... | |
| The N484-3M8L12S 8.3/125 Singlemode Fiber Optic 40/100 Gb to 10/25 Gb Breakout Cassette works in tandem with Tripp Lite’s N484-01U or N484-00U chassis to join 12 duplex LC fiber cables... | |
| The N48K-15M8L60-B 50/125 Breakout Fiber Patch Panel not only integrates equipment with 10G and 40G speeds, but also provides a simple, flexible path from 25Gb to 100Gb, as well as... | |
| The N48K-15M8L60S-B 8.3/125 Breakout Fiber Patch Panel not only integrates equipment with 10G and 40G speeds, but also provides a simple, flexible path from 25Gb to 100Gb as well as... | |
| The N48K-42M8L168-B 50/125 Breakout Fiber Patch Panel not only integrates equipment with 10G and 40G speeds, but also provides a simple, flexible path from 25Gb to 100Gb, as well as... | |
| The N48K-42M8L168SB 8.3/125 Breakout Fiber Patch Panel not only integrates equipment with 10G and 40G speeds, but also provides a simple, flexible path from 25Gb to 100Gb, as well as... | |
| The N492-06D-SC High-Density Fiber Adapter Panel (MMF/SMF) is designed specifically for use with Tripp Lite’s N492-WM2-BK or N492-WM4-BK Wall-Mount Fiber Enclosures. The pass-through panel features six SC duplex connectors that... | |
| The N492-08D-LC High-Density Fiber Adapter Panel (MMF/SMF) is designed specifically for use with Tripp Lite’s N492-WM2-BK or N492-WM4-BK Wall-Mount Fiber Enclosures. The pass-through panel features eight LC duplex connectors that... | |
| The N492-08S-ST High-Density Fiber Adapter Panel (MMF/SMF) is designed specifically for use with Tripp Lite’s N492-WM2-BK or N492-WM4-BK Wall-Mount Fiber Enclosures. The pass-through panel features eight ST simplex connectors that... | |
| The UL-approved N053-024-RBGY 24-Port 1U Rack-Mount 110-Type Color-Coded Patch Panel manages and organizes up to 24 input and output UTP Cat5/5e network cable connections in just 1U of an EIA-standard... | |
| The UL-approved N253-024-RBGY 24-Port 1U Rack-Mount 110-Type Color-Coded Patch Panel manages and organizes up to 24 input and output UTP Cat6 network cable connections in just 1U of an EIA-standard... | |
| Tripp Lite N252-024-HU Cat6 patch panel frees up valuable rack space by condensing 24 RJ45 ports into a Half-U panel. This unique panel features built-in strain relief bar, allowing cables... | |
| Tripp Lite's 16-Port 1U Rackmount LC/LC Fiber Optic Patch Panel provides efficient and easy management of fiber optic cables in the rack or cabinet. Pre-loaded, feed-thru duplex multimode connectors are... | |
| Tripp Lite's 16-Port 1U Rackmount SC/SC Fiber Optic Patch Panel provides efficient and easy management of fiber optic cables in the rack or cabinet. Pre-loaded, feed-thru duplex multimode connectors are... | |
| Tripp Lite's 16-Port 1U Rackmount ST/ST Fiber Optic Patch Panel provides efficient and easy management of fiber optic cables in the rack or cabinet. Pre-loaded, feed-thru duplex multimode connectors are... | |
| Tripp Lite's 1U, 48port, Cat6 High Density Patch panel frees up valuable rack real estate by condensing a typical 2U 48 port patch panel into 1U of space. The unique... | |
| Tripp Lite's 24-Port Cat5e Feed-Through patch panel provides patching without punching down bulk wire to the back of the panel. Fully meets or exceeds Cat5e specifications - works with USOC,... | |
| Tripp Lite's 24-Port Cat6 Feed-Through patch panel provides patching without punching down bulk wire to the back of the panel. Fully meets or exceeds Cat6 specifications - works with USOC,... | |
| Tripp Lite's 24-Port Shielded Cat6 Feed-Through patch panel provides patching without punching down bulk wire to the back of the panel. Fully meets or exceeds Cat6 specifications - works with... | |
| Tripp Lite's Cat5e wall-mount patch panel guarantees compatibility with all networks. Color coded for both EIA/TIA 568a & 568b installations. Panel comes with 110-type termination blocks. This 12" panel effortlessly... | |
| Tripp Lite's Cat6 wall-mount patch panel guarantees compatibility with all networks. Color-coded for both EIA/TIA 568a & 568b installations. Panel comes with 110-type termination blocks. This 12" panel effortlessly mounts... | |
| Tripp Lite's Category 6 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Cat6... | |
| Tripp Lite's Category 6 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Category... | |
| Tripp Lite's Enhanced Category 5 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40... | |
| Tripp Lite's N250-024-LP, Cat6 Feed-Through Low Profile patch panel, makes cable patching quick and easy, by simply plugging Cat6 patch cables into either side of the Cat6 couplers. Ninety degree... | |
| Tripp Lite's N482-1M24-LC12 is a High Density 100/120Gb to 10Gb Breakout Cassette, with (x12) LC connections to a 24-Fiber, OM4, MTP/MPO connection. For use with Tripp Lite's N482-01U and N482-02U... | |
| Tripp Lite's N482-2M12-LC12 is a High Density 40Gb to 10Gb Breakout Cassette, with (x12) LC connections to (x2) 12-Fiber, OM4, MTP/MPO connections. For use with Tripp Lite's N482-01U and N482-02U... | |
| Tripp Lite's N482-2M24-6M12 is a High Density 100/120Gb to 40Gb Breakout Cassette, with (x2) 24-Fiber MTP/MPO connections to (x6) 12-Fiber, OM4, MTP/MPO connections. For use with Tripp Lite's N482-01U and... | |
| Tripp Lite's N482-6M12-6M12 is a High Density 40Gb Pass-through Cassette, with (x6) 12-Fiber MTP/MPO connections. For use with Tripp Lite's N482-01U and N482-02U High Density Fiber Enclosure Panels; up to... | |
| Tripp Lite's N482-6M24-6M24 is a High Density 100/120Gb Pass-through Cassette, with (x6) 24-Fiber MTP/MPO connections. For use with Tripp Lite's N482-01U and N482-02U High Density Fiber Enclosure Panels; up to... | |
| Tripp Lite's N484-01U is a 19" rackmountable chassis that supports up to 4 High Density Copper / Fiber cassettes for managing your networking equipment in a single 1U of space. | |
| Tripp Lite's N484-12LC is a High Density 10Gb Pass-through Cassette with (x12) LC Duplex connections. Designed specifically for use with Tripp Lite's N484-00U and N484-01U chassis'; up to 4 cassettes... | |
| Tripp Lite's N484-12M12 is a High Density 40Gb Pass-through Cassette, with (x12) 12-Fiber MTP/MPO connections. Designed specifically for use with Tripp Lite's N484-00U and N484-01U chassis'; up to 4 cassettes... | |
| Tripp Lite's N484-12M24 is a High Density 100/120Gb Pass-through Cassette, with (x12) 24-Fiber MTP/MPO connections. Designed specifically for use with Tripp Lite's N484-00U and N484-01U chassis'; up to 4 cassettes... | |
| Tripp Lite's N484-12RJ is a High Density Cat6a Pass-through Cassette with (x12) RJ45 connections. Designed specifically for use with Tripp Lite's N484-00U and N484-01U chassis'; up to 4 cassettes per... | |
| Tripp Lite's N484-12SFP-K is a High Density SFP+ 10GbE Pass-through cassette, which includes six 2.5M QSFP+ to 4xSFP+ breakout cables, and is used with Tripp Lite's N484-01U chassis. Designed for... | |
| Tripp Lite's N484-1M24-LC12 is a High Density 100/120Gb to 10Gb Breakout Cassette with (x12) LC connections to a 24-Fiber, OM4, MTP/MPO connection. For use with Tripp Lite's N484-00U and N484-01U... | |
| Tripp Lite's N484-2M12-LC12 is a High Density 40Gb to 10Gb Breakout Cassette, with (x12) LC connections to (x2) 12-Fiber, OM4, MTP/MPO connections. Designed specifically for use with Tripp Lite's N484-00U... | |
| Tripp Lite's N484-2M24-6M12 is a High Density 100/120Gb to 40Gb Breakout Cassette, with (x2) 24-Fiber MTP/MPO connections to (x6) 12-Fiber MTP/MPO connections. Designed specifically for use with Tripp Lite's N484-00U... |