Tripp Lite by Eaton Universal Reversible USB 2.0 Converter Adapter Cable (Reversible A to 5Pin Mini B M/M), 3-ft. UR030-003

Description
Tripp Lite's UR030-003, 3-ft, USB 2.0 Universal / Reversible "A" to Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc to a USB port on a computer or hub. Backward compatible - can be used with older USB1.1 applications as well. All Tripp Lite USB 2.0 cabling include superior foil shielding for reliable, error-free data communications. The significantly faster data transfer rates of USB 2.0 (up to 480 Mbps) make them perfect for multimedia applications. Features nickel plated connectors and gold plated copper contacts for superior conductivity. The cable is manufactured with molded connectors and integral strain relief for extra durability and long life. Features Universal / Reversible "A" connector plugs in any direction Meets or Exceeds USB 2.0 Specifications Connects to Cameras, Cell Phones, PDA's, etc with 5-Pin Mini-B USB connectors Supports faster data transfer rate (1.5 to 480 Mbps) for low speed and high speed devices including multimedia applications Premium double-shielded cables with tinned copper braid and aluminum Mylar foil Nickel plated connectors and gold plated copper contacts for superior conductivity. Molded connectors and integral strain relief for extra durability and long life.
Request a Quote Datasheet
Description
Tripp Lite's UR030-003, 3-ft, USB 2.0 Universal / Reversible "A" to Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc to a USB port on a computer or hub. Backward compatible - can be used with older USB1.1 applications as well. All Tripp Lite USB 2.0 cabling include superior foil shielding for reliable, error-free data communications. The significantly faster data transfer rates of USB 2.0 (up to 480 Mbps) make them perfect for multimedia applications. Features nickel plated connectors and gold plated copper contacts for superior conductivity. The cable is manufactured with molded connectors and integral strain relief for extra durability and long life. Features Universal / Reversible "A" connector plugs in any direction Meets or Exceeds USB 2.0 Specifications Connects to Cameras, Cell Phones, PDA's, etc with 5-Pin Mini-B USB connectors Supports faster data transfer rate (1.5 to 480 Mbps) for low speed and high speed devices including multimedia applications Premium double-shielded cables with tinned copper braid and aluminum Mylar foil Nickel plated connectors and gold plated copper contacts for superior conductivity. Molded connectors and integral strain relief for extra durability and long life.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Reversible USB 2.0 Converter Adapter Cable (Reversible A to 5Pin Mini B M/M), 3-ft. - UR030-003 - Tripp Lite by Eaton
Chicago, IL, United States
Universal Reversible USB 2.0 Converter Adapter Cable (Reversible A to 5Pin Mini B M/M), 3-ft.
UR030-003
Universal Reversible USB 2.0 Converter Adapter Cable (Reversible A to 5Pin Mini B M/M), 3-ft. UR030-003
Tripp Lite's UR030-003, 3-ft, USB 2.0 Universal / Reversible "A" to Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc to a USB port on a computer or hub. Backward compatible - can be used with older USB1.1 applications as well. All Tripp Lite USB 2.0 cabling include superior foil shielding for reliable, error-free data communications. The significantly faster data transfer rates of USB 2.0 (up to 480 Mbps) make them perfect for multimedia applications. Features nickel plated connectors and gold plated copper contacts for superior conductivity. The cable is manufactured with molded connectors and integral strain relief for extra durability and long life. Features Universal / Reversible "A" connector plugs in any direction Meets or Exceeds USB 2.0 Specifications Connects to Cameras, Cell Phones, PDA's, etc with 5-Pin Mini-B USB connectors Supports faster data transfer rate (1.5 to 480 Mbps) for low speed and high speed devices including multimedia applications Premium double-shielded cables with tinned copper braid and aluminum Mylar foil Nickel plated connectors and gold plated copper contacts for superior conductivity. Molded connectors and integral strain relief for extra durability and long life.

Tripp Lite's UR030-003, 3-ft, USB 2.0 Universal / Reversible "A" to Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc to a USB port on a computer or hub. Backward compatible - can be used with older USB1.1 applications as well. All Tripp Lite USB 2.0 cabling include superior foil shielding for reliable, error-free data communications. The significantly faster data transfer rates of USB 2.0 (up to 480 Mbps) make them perfect for multimedia applications. Features nickel plated connectors and gold plated copper contacts for superior conductivity. The cable is manufactured with molded connectors and integral strain relief for extra durability and long life.

Features

  • Universal / Reversible "A" connector plugs in any direction
  • Meets or Exceeds USB 2.0 Specifications
  • Connects to Cameras, Cell Phones, PDA's, etc with 5-Pin Mini-B USB connectors
  • Supports faster data transfer rate (1.5 to 480 Mbps) for low speed and high speed devices including multimedia applications
  • Premium double-shielded cables with tinned copper braid and aluminum Mylar foil
  • Nickel plated connectors and gold plated copper contacts for superior conductivity.
  • Molded connectors and integral strain relief for extra durability and long life.
Supplier's Site
USB Cables - TL507-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
TL507-ND
USB Cables TL507-ND
USB 2.0 Cable A Male to Mini B Male 3.00' (914.4mm) Shielded

USB 2.0 Cable A Male to Mini B Male 3.00' (914.4mm) Shielded

Buy Now Datasheet
Computer Cable, Usb, 3Ft, Black; Connector A Eaton Tripp Lite - 17X0295 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 3Ft, Black; Connector A Eaton Tripp Lite
17X0295
Computer Cable, Usb, 3Ft, Black; Connector A Eaton Tripp Lite 17X0295
COMPUTER CABLE, USB, 3FT, BLACK; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:900mm; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

COMPUTER CABLE, USB, 3FT, BLACK; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:900mm; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - USB Cables - UR030-003 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
UR030-003
Cable Assemblies - USB Cables UR030-003
CBL USB2.0 A PLUG-MIN B PLUG 3'

CBL USB2.0 A PLUG-MIN B PLUG 3'

Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number UR030-003 TL507-ND 17X0295 UR030-003
Product Name Universal Reversible USB 2.0 Converter Adapter Cable (Reversible A to 5Pin Mini B M/M), 3-ft. USB Cables Computer Cable, Usb, 3Ft, Black; Connector A Eaton Tripp Lite Cable Assemblies - USB Cables
Application Computer Computer
Product Type USB Serial; USB USB USB
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 2.95 ft (9 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details