The M110-10N-BK USB Sync/Charge Cable connects your iPhone, iPad or iPod with the USB port on a computer, so you can charge your Apple device and transfer data. Compatible with all computers, this 10-inch cable is MFi-certified for use with iPhone, iPad and iPod devices. It’s compatible with iPhone (4s, 4, 3Gs, 3G and iPhone), iPad (3rd generation), iPad 2, iPad, iPod Touch (1st through 4th generation), iPod classic and iPod nano (1st through 6th generation). The M110-10N-BK is ideally sized to charge devices in Tripp Lite’s CS16USB, CS32USB and CS48USB Tablet Charging Stations.
Features
Syncs and Charges Your Apple 30-Pin Electronic Devices
Compact and Convenient to Use
Cable Assembly USB A Male Plug to Apple Dock Plug 0.83' (254.0mm)
CBL ASSY USB M-APPLE DK PL 0.83'
Tripp Lite 30-Pin to USB Sync Charge Cable Apple MFi Certified Black 10
Tripp Lite by Eaton | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | M110-10N-BK | TL1434-ND | M110-10N-BK | 67Y5144 |
Product Name | USB Sync/Charge Cable with Apple 30-Pin Dock Connector, Black, 10 in. (.24 m) | Between Series Adapter Cables | Cable Assemblies - Between Series Adapter Cables | Tripp Lite 30-Pin To Usb Sync Charge Cable Apple Mfi Certified Black 10 Eaton Tripp Lite |
Application | Computer | |||
Product Type | USB | Serial; USB | USB | |
Cable Length | 0.8000 ft (2.44 dm) | 0.8300 ft (2.53 dm) | 0.8300 ft (2.53 dm) | |
Connector Type | USBA | USBA |