Tripp Lite's M100-003-BK 3ft Black USB Sync / Charge Cable with Lightning connector allows for Uploading / Downloading data to and from the latest generation of iPhone, iPad, and iPod devices, while charging the devices at the same time. Cables are MFI Certified, so they are made for use with iPhone (5, 5c, 5s, 6, 6 Plus, 6s, 6s Plus, SE, 7, 7 Plus, 8, 8 Plus, X), iPad (4th and 5th generations), iPad mini, iPad mini 2, iPad mini 3, iPad mini 4, iPad Air, iPad Air 2, iPod Touch (5th and 6th generations), iPad Pro 12.9 inch (1st generation) and iPad Pro 9.7 inch. Reversible Lightning connector allows plug-ability in either direction to the device.
Features
Cable Assembly USB A Male Plug to i5 Lightning Connector 3.00' (914.4mm)
CBL ASSY USB-A M TO LIGHTNING 3'
COMPUTER CABLE, USB-LIGHTNING, 1M, BLACK; Connector Type A:USB A Plug; Connector Type B:Lightning Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black; Product Range:-; Computer Connector A:USB A Plug RoHS Compliant: Yes
Tripp Lite by Eaton | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | M100-003-BK | TL730-ND | M100-003-BK | 55X4030 |
Product Name | USB Sync / Charge Cable with Lightning Connector - Black , 3-ft. (1M) | Between Series Adapter Cables | Cable Assemblies - Between Series Adapter Cables | Computer Cable, Usb-Lightning, 1M, Black; Connector Type A Eaton Tripp Lite |
Application | Computer | Computer | ||
Product Type | USB | Serial; USB | USB | |
Cable Length | 3 ft (9.14 dm) | 3 ft (9.14 dm) | 3 ft (9.14 dm) | 2.95 ft (9 dm) |
Connector Type | USBA | USBA | USBA; USB A Plug |