Features
Reinforced Cable Charges and Syncs Your Latest-Generation iPhone, iPad and iPodThis heavy-duty USB sync/charge cable (M/M) connects your latest-generation iPhone, iPad or iPod to the USB-A port on your computer or USB wall charger, so you can charge your Apple device and transfer data at the same time. Plus, the M100-010-HD is specially designed using bulletproof Aramid fiber to stand up to the strain of daily use.
Constructed Using Bulletproof Aramid Fiber for Long LifeCharging cables used with mobile devices are often pulled, strained and generally abused, sometimes to the point of failure. To counter day-to-day abuse, the super-robust M100-010-HD is constructed using bulletproof Aramid fiber to reinforce the conductors inside the cable. The double-braided nylon jacket helps maintain top performance and long life, while the enhanced bulletproof Aramid protection stands up to the strain of rigorous and frequent use. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable move freely without cracking or breaking loose from the connector.
MFi-Certified for Broad Device CompatibilityThe 10-foot 5V 2.4A (12W) Lightning cable is MFi-certified for use with the latest generation of iPhone, iPad and iPod devices. It’s compatible with iPhone (5, 5c, 5s, 6, 6 Plus, 6s, 6s Plus, SE, 7, 7 Plus, 8, 8 Plus, X, XR, XS, XS Max), iPad (4th, 5th and 6th generations), iPad mini, iPad mini 2, iPad mini 3, iPad mini 4, iPad Air, iPad Air 2, iPod Touch (5th and 6th generations), iPad Pro 12.9 inch (1st and 2nd generations), iPad Pro 10.5 inch and iPad Pro 9.7 inch. The USB-A plug connects to any computer or wall charger with a USB port.
Reversible Lightning Plug Connects in Either DirectionConnect the reversible 8-pin Lightning plug to your Apple device for charging and synchronizing. The fumble-free plug connects in either direction to ensure fast, easy connection every time.
Typical Applications
Package Includes
Cable Assembly USB A Male Plug to i5 Lightning Connector 10.00' (3.05m)
CBL - CABLES & CONNECTIVITY PRODUCTS
Tripp Lite by Eaton | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | M100-010-HD | 95-M100-010-HD-ND | 39AH4433 |
Product Name | Heavy-Duty USB Sync/Charge Cable with Lightning Connector, 10 ft. (3 m) | Between Series Adapter Cables | Cbl Cables & Connectivity Products Eaton Tripp Lite |
Application | Computer | ||
Product Type | USB | Serial; USB | |
Cable Length | 10 ft (30.48 dm) | 10 ft (30.48 dm) |