Tripp Lite by Eaton USB/PS2 Combo Cable for NetDirector KVM Switches B020-U08/U16 and KVM B022-U16, 6-ft. P778-006

Description
Tripp Lite's 6-ft. P778-006 KVM cable kit is designed to connect a USB or PS2 computer to Tripp Lite NetDirector KVM Switches (only Models # B020-U08-19-K and B020-U16-19-K). This premium All-in-1 cable provides superior performance and cable management. It consists of a USB and PS/2 keyboard/mouse cable and a monitor cable bonded into a single unit. This low profile cable is incredibly flexible making cable management a breeze. All cables are manufactured from superior molded cable with integral strain relief and foil shielding for maximum EMI/RFI protection. Features Connects a USB or PS2 Computer to Tripp Lite's NetDirector B020-U08-19-K and B020-U16-19-K KVM Switches Makes management and organization of cables much easier KVM Switch side of the cable kit consists of a modified HD18 Male cable Computer side of the cable kit consists of a HD15 Male cable, USB A Male cable, and 2 x PS/2 Male cables Molded, color-coded connectors
Request a Quote Datasheet
Description
Tripp Lite's 6-ft. P778-006 KVM cable kit is designed to connect a USB or PS2 computer to Tripp Lite NetDirector KVM Switches (only Models # B020-U08-19-K and B020-U16-19-K). This premium All-in-1 cable provides superior performance and cable management. It consists of a USB and PS/2 keyboard/mouse cable and a monitor cable bonded into a single unit. This low profile cable is incredibly flexible making cable management a breeze. All cables are manufactured from superior molded cable with integral strain relief and foil shielding for maximum EMI/RFI protection. Features Connects a USB or PS2 Computer to Tripp Lite's NetDirector B020-U08-19-K and B020-U16-19-K KVM Switches Makes management and organization of cables much easier KVM Switch side of the cable kit consists of a modified HD18 Male cable Computer side of the cable kit consists of a HD15 Male cable, USB A Male cable, and 2 x PS/2 Male cables Molded, color-coded connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB/PS2 Combo Cable for NetDirector KVM Switches B020-U08/U16 and KVM B022-U16, 6-ft. - P778-006 - Tripp Lite by Eaton
Chicago, IL, United States
USB/PS2 Combo Cable for NetDirector KVM Switches B020-U08/U16 and KVM B022-U16, 6-ft.
P778-006
USB/PS2 Combo Cable for NetDirector KVM Switches B020-U08/U16 and KVM B022-U16, 6-ft. P778-006
Tripp Lite's 6-ft. P778-006 KVM cable kit is designed to connect a USB or PS2 computer to Tripp Lite NetDirector KVM Switches (only Models # B020-U08-19-K and B020-U16-19-K). This premium All-in-1 cable provides superior performance and cable management. It consists of a USB and PS/2 keyboard/mouse cable and a monitor cable bonded into a single unit. This low profile cable is incredibly flexible making cable management a breeze. All cables are manufactured from superior molded cable with integral strain relief and foil shielding for maximum EMI/RFI protection. Features Connects a USB or PS2 Computer to Tripp Lite's NetDirector B020-U08-19-K and B020-U16-19-K KVM Switches Makes management and organization of cables much easier KVM Switch side of the cable kit consists of a modified HD18 Male cable Computer side of the cable kit consists of a HD15 Male cable, USB A Male cable, and 2 x PS/2 Male cables Molded, color-coded connectors

Tripp Lite's 6-ft. P778-006 KVM cable kit is designed to connect a USB or PS2 computer to Tripp Lite NetDirector KVM Switches (only Models # B020-U08-19-K and B020-U16-19-K). This premium All-in-1 cable provides superior performance and cable management. It consists of a USB and PS/2 keyboard/mouse cable and a monitor cable bonded into a single unit. This low profile cable is incredibly flexible making cable management a breeze. All cables are manufactured from superior molded cable with integral strain relief and foil shielding for maximum EMI/RFI protection.

Features

  • Connects a USB or PS2 Computer to Tripp Lite's NetDirector B020-U08-19-K and B020-U16-19-K KVM Switches
  • Makes management and organization of cables much easier
  • KVM Switch side of the cable kit consists of a modified HD18 Male cable
  • Computer side of the cable kit consists of a HD15 Male cable, USB A Male cable, and 2 x PS/2 Male cables
  • Molded, color-coded connectors
Supplier's Site
KVM Switches (Keyboard Video Mouse) - Cables - TL1686-ND - DigiKey
Thief River Falls, MN, United States
KVM Switches (Keyboard Video Mouse) - Cables
TL1686-ND
KVM Switches (Keyboard Video Mouse) - Cables TL1686-ND
USB-PS2 COMBO CBL KIT SWITCHS 6'

USB-PS2 COMBO CBL KIT SWITCHS 6'

Buy Now Datasheet
Computer Cable, Hd18 To Hd15/minidin/usb; Connector Type A Eaton Tripp Lite - 72R6323 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Hd18 To Hd15/minidin/usb; Connector Type A Eaton Tripp Lite
72R6323
Computer Cable, Hd18 To Hd15/minidin/usb; Connector Type A Eaton Tripp Lite 72R6323
COMPUTER CABLE, HD18 TO HD15/MINIDIN/USB; Connector Type A:HD-18 Plug; Connector Type B:-; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, HD18 TO HD15/MINIDIN/USB; Connector Type A:HD-18 Plug; Connector Type B:-; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Computer Cables Cable Assemblies
Product Number P778-006 TL1686-ND 72R6323
Product Name USB/PS2 Combo Cable for NetDirector KVM Switches B020-U08/U16 and KVM B022-U16, 6-ft. KVM Switches (Keyboard Video Mouse) - Cables Computer Cable, Hd18 To Hd15/minidin/usb; Connector Type A Eaton Tripp Lite
Application Computer Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC R/A to Male BNC Straight Coaxial Test Cable, RG174 - 4127 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details