Tripp Lite by Eaton USB 2.0 Extension Cable (A M/F) 16-ft. U024-016

Description
This 16-ft USB gold extension cable is manufactured using USB2.0 cable. It is designed specifically for use with USB 2.0 A/B device cables. This cable is backwards compatible and can also be used with the older USB 1.1 cables. Made with superior foil shielding for reliable error-free data communications. Features gold plated connectors and gold plated copper contacts for superior conductivity. The cable is manufactured with molded connectors and integral strain relief for extra durability and long life. The significantly faster data transfer rates of USB 2.0 (up to 480 Mbps) makes it perfect for multimedia applications. Features Supports faster data transfer rates (1.5 to 480 Mbps) for low speed and high speed devices including multimedia applications Premium double-shielded cables with tinned copper braid and aluminum Mylar foil feature twisted 28/24 AWG data lines Gold plated connectors provide superior conductivity Extend distances of the fast USB 2.0 with this extension cable
Request a Quote Datasheet
Description
This 16-ft USB gold extension cable is manufactured using USB2.0 cable. It is designed specifically for use with USB 2.0 A/B device cables. This cable is backwards compatible and can also be used with the older USB 1.1 cables. Made with superior foil shielding for reliable error-free data communications. Features gold plated connectors and gold plated copper contacts for superior conductivity. The cable is manufactured with molded connectors and integral strain relief for extra durability and long life. The significantly faster data transfer rates of USB 2.0 (up to 480 Mbps) makes it perfect for multimedia applications. Features Supports faster data transfer rates (1.5 to 480 Mbps) for low speed and high speed devices including multimedia applications Premium double-shielded cables with tinned copper braid and aluminum Mylar foil feature twisted 28/24 AWG data lines Gold plated connectors provide superior conductivity Extend distances of the fast USB 2.0 with this extension cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 Extension Cable (A M/F) 16-ft. - U024-016 - Tripp Lite by Eaton
Chicago, IL, United States
USB 2.0 Extension Cable (A M/F) 16-ft.
U024-016
USB 2.0 Extension Cable (A M/F) 16-ft. U024-016
This 16-ft USB gold extension cable is manufactured using USB2.0 cable. It is designed specifically for use with USB 2.0 A/B device cables. This cable is backwards compatible and can also be used with the older USB 1.1 cables. Made with superior foil shielding for reliable error-free data communications. Features gold plated connectors and gold plated copper contacts for superior conductivity. The cable is manufactured with molded connectors and integral strain relief for extra durability and long life. The significantly faster data transfer rates of USB 2.0 (up to 480 Mbps) makes it perfect for multimedia applications. Features Supports faster data transfer rates (1.5 to 480 Mbps) for low speed and high speed devices including multimedia applications Premium double-shielded cables with tinned copper braid and aluminum Mylar foil feature twisted 28/24 AWG data lines Gold plated connectors provide superior conductivity Extend distances of the fast USB 2.0 with this extension cable

This 16-ft USB gold extension cable is manufactured using USB2.0 cable. It is designed specifically for use with USB 2.0 A/B device cables. This cable is backwards compatible and can also be used with the older USB 1.1 cables. Made with superior foil shielding for reliable error-free data communications. Features gold plated connectors and gold plated copper contacts for superior conductivity. The cable is manufactured with molded connectors and integral strain relief for extra durability and long life. The significantly faster data transfer rates of USB 2.0 (up to 480 Mbps) makes it perfect for multimedia applications.

Features

  • Supports faster data transfer rates (1.5 to 480 Mbps) for low speed and high speed devices including multimedia applications
  • Premium double-shielded cables with tinned copper braid and aluminum Mylar foil feature twisted 28/24 AWG data lines
  • Gold plated connectors provide superior conductivity
  • Extend distances of the fast USB 2.0 with this extension cable
Supplier's Site
USB Cables - TL777-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
TL777-ND
USB Cables TL777-ND
USB 2.0 Cable A Female to A Male 16.00' (4.88m) Shielded

USB 2.0 Cable A Female to A Male 16.00' (4.88m) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - U024-016 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
U024-016
Cable Assemblies - USB Cables U024-016
CBL USB2.0 A RCPT TO A PLUG 16'

CBL USB2.0 A RCPT TO A PLUG 16'

Supplier's Site
Cable for Computer Nework Etc… - 90646506 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
90646506
Cable for Computer Nework Etc… 90646506
16FT USB 2.0 GOLD EXTENSION DOUBLE SHIELDED CABLE USB A M/F 16'. FREE 2 YEAR RADWELL WARRANTY

16FT USB 2.0 GOLD EXTENSION DOUBLE SHIELDED CABLE USB A M/F 16'. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Usb Cable, 2.0 Type A Plug-Rcpt, 16Ft; Connector A Eaton Tripp Lite - 95W0185 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 Type A Plug-Rcpt, 16Ft; Connector A Eaton Tripp Lite
95W0185
Usb Cable, 2.0 Type A Plug-Rcpt, 16Ft; Connector A Eaton Tripp Lite 95W0185
USB CABLE, 2.0 TYPE A PLUG-RCPT, 16FT; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:4.9m; Cable Length - Imperial:16ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 2.0 TYPE A PLUG-RCPT, 16FT; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:4.9m; Cable Length - Imperial:16ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number U024-016 TL777-ND U024-016 90646506 95W0185
Product Name USB 2.0 Extension Cable (A M/F) 16-ft. USB Cables Cable Assemblies - USB Cables Cable for Computer Nework Etc… Usb Cable, 2.0 Type A Plug-Rcpt, 16Ft; Connector A Eaton Tripp Lite
Application Computer Computer
Product Type USB Serial; USB USB USB
Cable Length 16 ft (48.77 dm) 16 ft (48.77 dm) 16 ft (48.77 dm) 16.08 ft (49 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XK Micro-Hook and Mini Alligator Clip - 1051XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details