The U420-003-G2-5A USB 3.1 Gen 2 (10 Gbps) Cable (M/M) carries a 5A power rating and supports a full 100W of power, which is plenty for fast-charging large-capacity mobile devices, such as the Apple® MacBook Pro. It connects any two devices with USB-C and/or Thunderbolt 3 ports, such as smartphones, tablets, computers and wall chargers.
This three-foot cable also supports USB 3.1 Gen 2 data transfer speeds up to 10 Gbps. Reversible USB-C male connectors plug into a USB or Thunderbolt port in either direction for fast, fumble-free connection every time.
Foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Molded nickel-plated connectors with corrosion-resistant gold-plated contacts provide maximum conductivity and minimize data loss. The U420-003-G2-5A is backward compatible with previous USB generations.
USB Type-C™ and USB-C™ are trademarks of USB Implementers Forum
Features
Connects 2 USB-C Devices
Reversible USB-C Male Connectors
Premium Construction
USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed+ (USB 3.1)) Cable C Male to C Male 3.00' (914.4mm) Shielded
USB CABLE, 3.1 TYPE C-TYPE C PLUG, 0.9M; Connector to Connector:Type C Plug to Type C Plug; Cable Length - Metric:900mm; Cable Length - Imperial:3ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Tripp Lite by Eaton | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | U420-003-G2-5A | TL2313-ND | 24AC9913 |
Product Name | USB 3.1 Gen 2 (10 Gbps) Cable with 5A Rating, USB-C to USB-C (M/M), 3 ft. | USB Cables | Usb Cable, 3.1 Type C-Type C Plug, 0.9M; Connector To Connector Eaton Tripp Lite |
Application | Computer | ||
Product Type | USB | Serial; USB | USB |
Cable Length | 3 ft (9.14 dm) | 3 ft (9.14 dm) | 2.95 ft (9 dm) |