Tripp Lite by Eaton Datasheets for Serial Communications Products
Serial communication products are used in industrial and commercial systems to transmit data bit-by-bit, or sequentially, over a single wire. They include serial servers, serial hubs, serial adapters, serial data converters, serial routers, and serial multiplexers.
Serial Communications Products: Learn more
| Product Name | Notes |
|---|---|
| Features Connects a Modem or Other 9-Pin Serial Device to Your Computer’s USB-A PortThis USB to serial converter turns your computer’s USB port into a DB9 port capable of... | |
| Features Connects Up to Four 9-Pin Serial Devices to Your Computer, Laptop or Tablet’s USB-A PortThis USB to serial converter turns your computer’s USB port into four DB9 ports... | |
| Features Connects Up to Two 9-Pin Serial Devices to Your Computer, Laptop or Tablet’s USB-A PortThis USB to serial converter turns your computer’s USB port into two DB9 ports... | |
| The PCE-D9-04-CBL 4-Port DB9 Serial PCI Express Card adds four DB9 serial ports to your computer or server. By adding the PCE-D9-04-CBL to a computer with no DB9 ports or... | |
| The PCI-D9-02 2-Port DB9 Serial PCI Card adds two DB9 serial ports to your computer or server. By adding the PCI-D9-02 to a computer with no DB9 ports or not... | |
| The PCI-D9-02-LP 2-Port DB9 Serial PCI Card adds two DB9 serial ports to your computer or server. By adding the PCI-D9-02-LP to a computer with no DB9 ports or not... | |
| Use Tripp Lite B090-A9F to connect Ethernet hardware to Tripp Lite B096-016, and B096-048 Console Servers. Requires inexpensive Cat5/Cat6 patch cables between adapter and console server RJ45 ports. Features DB9F... | |
| Use Tripp Lite B090-A9F-X to connect Servers to Tripp Lite B096-048 Console Server. Requires inexpensive Cat5/Cat6 patch cables between adapter and console server RJ45 ports. Features DB9F - RJ45 Modular... | |
| Use Tripp Lite B090-A9M to connect UPS with DB9 serial ports, to Tripp Lite B096-016, and B096-048 Console Servers. Allows for IP access to your power backup systems. Requires inexpensive... | |
| With Tripp Lite's P450-000 Null Modem Adapter Kit, you can set up PC-PC Serial connections up to 100ft apart using readily available Cat5/Cat6 patch cables. The finished connection results in... |