Tripp Lite by Eaton Universal Reversible USB 2.0 Cable (Reversible A to 5Pin Mini B M/M), 6-ft. UR030-006

Description
Tripp Lite's UR030-006, 6-ft, USB 2.0 Universal / Reversible "A" to Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc to a USB port on a computer or hub. Backward compatible - can be used with older USB1.1 applications as well. All Tripp Lite USB 2.0 cabling include superior foil shielding for reliable, error-free data communications. The significantly faster data transfer rates of USB 2.0 (up to 480 Mbps) make them perfect for multimedia applications. Features nickel plated connectors and gold plated copper contacts for superior conductivity. The cable is manufactured with molded connectors and integral strain relief for extra durability and long life. Features Universal / Reversible "A" connector plugs in any direction Meets or Exceeds USB 2.0 Specifications Connects to Cameras, Cell Phones, PDA's, etc with 5-Pin Mini-B USB connectors Supports faster data transfer rate (1.5 to 480 Mbps) for low speed and high speed devices including multimedia applications Premium double-shielded cables with tinned copper braid and aluminum Mylar foil Nickel plated connectors and gold plated copper contacts for superior conductivity. Molded connectors and integral strain relief for extra durability and long life.
Request a Quote Datasheet
Description
Tripp Lite's UR030-006, 6-ft, USB 2.0 Universal / Reversible "A" to Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc to a USB port on a computer or hub. Backward compatible - can be used with older USB1.1 applications as well. All Tripp Lite USB 2.0 cabling include superior foil shielding for reliable, error-free data communications. The significantly faster data transfer rates of USB 2.0 (up to 480 Mbps) make them perfect for multimedia applications. Features nickel plated connectors and gold plated copper contacts for superior conductivity. The cable is manufactured with molded connectors and integral strain relief for extra durability and long life. Features Universal / Reversible "A" connector plugs in any direction Meets or Exceeds USB 2.0 Specifications Connects to Cameras, Cell Phones, PDA's, etc with 5-Pin Mini-B USB connectors Supports faster data transfer rate (1.5 to 480 Mbps) for low speed and high speed devices including multimedia applications Premium double-shielded cables with tinned copper braid and aluminum Mylar foil Nickel plated connectors and gold plated copper contacts for superior conductivity. Molded connectors and integral strain relief for extra durability and long life.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Reversible USB 2.0 Cable (Reversible A to 5Pin Mini B M/M), 6-ft. - UR030-006 - Tripp Lite by Eaton
Chicago, IL, United States
Universal Reversible USB 2.0 Cable (Reversible A to 5Pin Mini B M/M), 6-ft.
UR030-006
Universal Reversible USB 2.0 Cable (Reversible A to 5Pin Mini B M/M), 6-ft. UR030-006
Tripp Lite's UR030-006, 6-ft, USB 2.0 Universal / Reversible "A" to Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc to a USB port on a computer or hub. Backward compatible - can be used with older USB1.1 applications as well. All Tripp Lite USB 2.0 cabling include superior foil shielding for reliable, error-free data communications. The significantly faster data transfer rates of USB 2.0 (up to 480 Mbps) make them perfect for multimedia applications. Features nickel plated connectors and gold plated copper contacts for superior conductivity. The cable is manufactured with molded connectors and integral strain relief for extra durability and long life. Features Universal / Reversible "A" connector plugs in any direction Meets or Exceeds USB 2.0 Specifications Connects to Cameras, Cell Phones, PDA's, etc with 5-Pin Mini-B USB connectors Supports faster data transfer rate (1.5 to 480 Mbps) for low speed and high speed devices including multimedia applications Premium double-shielded cables with tinned copper braid and aluminum Mylar foil Nickel plated connectors and gold plated copper contacts for superior conductivity. Molded connectors and integral strain relief for extra durability and long life.

Tripp Lite's UR030-006, 6-ft, USB 2.0 Universal / Reversible "A" to Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc to a USB port on a computer or hub. Backward compatible - can be used with older USB1.1 applications as well. All Tripp Lite USB 2.0 cabling include superior foil shielding for reliable, error-free data communications. The significantly faster data transfer rates of USB 2.0 (up to 480 Mbps) make them perfect for multimedia applications. Features nickel plated connectors and gold plated copper contacts for superior conductivity. The cable is manufactured with molded connectors and integral strain relief for extra durability and long life.

Features

  • Universal / Reversible "A" connector plugs in any direction
  • Meets or Exceeds USB 2.0 Specifications
  • Connects to Cameras, Cell Phones, PDA's, etc with 5-Pin Mini-B USB connectors
  • Supports faster data transfer rate (1.5 to 480 Mbps) for low speed and high speed devices including multimedia applications
  • Premium double-shielded cables with tinned copper braid and aluminum Mylar foil
  • Nickel plated connectors and gold plated copper contacts for superior conductivity.
  • Molded connectors and integral strain relief for extra durability and long life.
Supplier's Site
USB Cables - TL508-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
TL508-ND
USB Cables TL508-ND
USB 2.0 Cable A Male to Mini B Male 6.00' (1.83m) Shielded

USB 2.0 Cable A Male to Mini B Male 6.00' (1.83m) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - UR030-006 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
UR030-006
Cable Assemblies - USB Cables UR030-006
CBL USB2.0 A PLUG-MIN B PLUG 6'

CBL USB2.0 A PLUG-MIN B PLUG 6'

Supplier's Site
Computer Cable, Usb, 6Ft, Black; Connector A Eaton Tripp Lite - 17X0296 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 6Ft, Black; Connector A Eaton Tripp Lite
17X0296
Computer Cable, Usb, 6Ft, Black; Connector A Eaton Tripp Lite 17X0296
COMPUTER CABLE, USB, 6FT, BLACK; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, USB, 6FT, BLACK; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number UR030-006 TL508-ND UR030-006 17X0296
Product Name Universal Reversible USB 2.0 Cable (Reversible A to 5Pin Mini B M/M), 6-ft. USB Cables Cable Assemblies - USB Cables Computer Cable, Usb, 6Ft, Black; Connector A Eaton Tripp Lite
Application Computer Computer
Product Type USB Serial; USB USB USB
Cable Length 6 ft (18.29 dm) 6 ft (18.29 dm) 6 ft (18.29 dm) 5.91 ft (18 dm)
Connector Type USBA; USB Mini-B USBA; USBB; USB Mini-B; USB Type A Plug
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CHH0-7-2000-053 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-35-FM-36 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details