Tripp Lite by Eaton Datasheets for Network Media Converters
Network media converters change the signal of encoded data from one media type to another as it is transmitted through, or between, networks.
Network Media Converters: Learn more
| Product Name | Notes |
|---|---|
| The economical N785-INT-LC-MM Gigabit Multimode Fiber to Ethernet Media Converter allows you to extend your 10/100/1000 Mbps Ethernet connection up to 550 meters (1,804 feet) without the limitations of extra... | |
| The economical N785-INT-SC Gigabit Multimode Fiber to Ethernet Media Converter allows you to extend your 10/100/1000 Mbps Ethernet connection up to 2,000 meters (6,561 feet) without the limitations of extra... | |
| The economical N785-INT-SC-MM Gigabit Multimode Fiber to Ethernet Media Converter allows you to extend your 10/100/1000 Mbps Ethernet connection up to 550 meters (1,804 feet) without the limitations of extra... | |
| Tripp Lite's N784-001-SC 10/100 Multimode Media Converter, is an economical way to extend the distance ( up to 2Km ) of network nodes by converting Cat5/6 UTP cables to Fiber... | |
| Tripp Lite's N784-001-SC-15, 10/100 to Singlemode Media Converter ( RJ45 to SC ), is an economical way to extend the distance ( up to 15kM ) of network nodes by... | |
| Tripp Lite's N784-001-SC-MM 10/100 to Multimode Media Converter ( RJ45 to SC ) is an economical way to extend the distance of network nodes up to 550 Meters by converting... | |
| Tripp Lite's N784-001-ST, 10/100 Multimode Media Converter, is an economical way to extend the distance (up to 2Km) of network nodes by converting Cat5/6 UTP cables to Fiber Optic. The... | |
| Tripp Lite's N785-001-LC-MM 10/100/1000 to Multimode Media Converter ( RJ45 to LC ) is an economical way to extend the distance of network nodes up to 550M by converting Cat5e... | |
| Tripp Lite's N785-001-SC 10/100/1000 Gigabit Multimode Media Converter is an economical way to extend the distance ( up to 2Km ) of network nodes by converting Cat5/6 UTP cables to... | |
| Tripp Lite's N785-001-SC-MM Gigabit Multimode Fiber to Ethernet Media Converter is an economical way to extend the distance of network nodes up to 550 Meters by converting Cat5e UTP cables... |