- Trained on our vast library of engineering resources.

Tripp Lite by Eaton NetDirector DVI USB Server Interface Unit with Virtual Media and CAC Support (B064-IPG Series), USB and DVI B055-001-UDV

Description
The B055-001-UDV NetDirector® DVI USB Server Interface Unit connects a server, computer or CAC reader with DVI and/or USB ports to a Tripp Lite B064-IPG Series KVM switch with v1.0.071 or later firmware installed. Using Cat5e/6 cabling, you can locate the KVM switch up to 164 feet (50 meters) from the server. Allowing the server to access the KVM switch’s Virtual Media functionality via low-cost Cat5e/6 cable eliminates the need for bulky KVM cables. This frees up precious space in your server cabinet, and allows for better ventilation and longer cable runs. Running cable through conduit and other tight spaces takes advantage of the increased flexibility when setting up your network application. No software or external power supply is needed. The unit’s compact, lightweight design is plug-and-play for immediate installation and deployment. It complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features Convenient, Cost-Effective KVM Connection Connects USB/DVI server to Tripp Lite B064-IPG Series KVM switch with v1.0.071 or later firmware via Cat5e/6 cable Allows server to access Virtual Media functionality Supports Common Access Card (CAC) Maximum distance between server and KVM switch of 164 ft. (50 m) Eliminates Bulky KVM Cables Frees precious space in server cabinet Provides better ventilation and longer cable runs More flexibility for running cable through conduit and other tight spaces Plug-and-Play Convenience No software or external power supply required Ready for immediate installation and deployment TAA-Compliant Complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NetDirector DVI USB Server Interface Unit with Virtual Media and CAC Support (B064-IPG Series), USB and DVI - B055-001-UDV - Tripp Lite by Eaton
Chicago, IL, United States
NetDirector DVI USB Server Interface Unit with Virtual Media and CAC Support (B064-IPG Series), USB and DVI
B055-001-UDV
NetDirector DVI USB Server Interface Unit with Virtual Media and CAC Support (B064-IPG Series), USB and DVI B055-001-UDV
The B055-001-UDV NetDirector® DVI USB Server Interface Unit connects a server, computer or CAC reader with DVI and/or USB ports to a Tripp Lite B064-IPG Series KVM switch with v1.0.071 or later firmware installed. Using Cat5e/6 cabling, you can locate the KVM switch up to 164 feet (50 meters) from the server. Allowing the server to access the KVM switch’s Virtual Media functionality via low-cost Cat5e/6 cable eliminates the need for bulky KVM cables. This frees up precious space in your server cabinet, and allows for better ventilation and longer cable runs. Running cable through conduit and other tight spaces takes advantage of the increased flexibility when setting up your network application. No software or external power supply is needed. The unit’s compact, lightweight design is plug-and-play for immediate installation and deployment. It complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features Convenient, Cost-Effective KVM Connection Connects USB/DVI server to Tripp Lite B064-IPG Series KVM switch with v1.0.071 or later firmware via Cat5e/6 cable Allows server to access Virtual Media functionality Supports Common Access Card (CAC) Maximum distance between server and KVM switch of 164 ft. (50 m) Eliminates Bulky KVM Cables Frees precious space in server cabinet Provides better ventilation and longer cable runs More flexibility for running cable through conduit and other tight spaces Plug-and-Play Convenience No software or external power supply required Ready for immediate installation and deployment TAA-Compliant Complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

The B055-001-UDV NetDirector® DVI USB Server Interface Unit connects a server, computer or CAC reader with DVI and/or USB ports to a Tripp Lite B064-IPG Series KVM switch with v1.0.071 or later firmware installed. Using Cat5e/6 cabling, you can locate the KVM switch up to 164 feet (50 meters) from the server.
Allowing the server to access the KVM switch’s Virtual Media functionality via low-cost Cat5e/6 cable eliminates the need for bulky KVM cables. This frees up precious space in your server cabinet, and allows for better ventilation and longer cable runs. Running cable through conduit and other tight spaces takes advantage of the increased flexibility when setting up your network application.
No software or external power supply is needed. The unit’s compact, lightweight design is plug-and-play for immediate installation and deployment. It complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Features

Convenient, Cost-Effective KVM Connection

  • Connects USB/DVI server to Tripp Lite B064-IPG Series KVM switch with v1.0.071 or later firmware via Cat5e/6 cable
  • Allows server to access Virtual Media functionality
  • Supports Common Access Card (CAC)
  • Maximum distance between server and KVM switch of 164 ft. (50 m)

Eliminates Bulky KVM Cables

  • Frees precious space in server cabinet
  • Provides better ventilation and longer cable runs
  • More flexibility for running cable through conduit and other tight spaces

Plug-and-Play Convenience

  • No software or external power supply required
  • Ready for immediate installation and deployment

TAA-Compliant

  • Complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Supplier's Site
KVM Switches (Keyboard Video Mouse) - Cables - B055-001-UDV-ND - DigiKey
Thief River Falls, MN, United States
KVM Switches (Keyboard Video Mouse) - Cables
B055-001-UDV-ND
KVM Switches (Keyboard Video Mouse) - Cables B055-001-UDV-ND
NETDIRECTOR DVI USB SERVER INTER

NETDIRECTOR DVI USB SERVER INTER

Supplier's Site Datasheet
Kvm Kvms And Console Servers Eaton Tripp Lite - 12AC0110 - Newark, An Avnet Company
Chicago, IL, United States
Kvm Kvms And Console Servers Eaton Tripp Lite
12AC0110
Kvm Kvms And Console Servers Eaton Tripp Lite 12AC0110
KVM - KVMS AND CONSOLE SERVERS

KVM - KVMS AND CONSOLE SERVERS

Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Computer Cables Cable Assemblies
Product Number B055-001-UDV B055-001-UDV-ND 12AC0110
Product Name NetDirector DVI USB Server Interface Unit with Virtual Media and CAC Support (B064-IPG Series), USB and DVI KVM Switches (Keyboard Video Mouse) - Cables Kvm Kvms And Console Servers Eaton Tripp Lite
Application Computer; Networking; Video
Unlock Full Specs
to access all available technical data

Similar Products

VFD 300% Gnd, 3C+G #12 Str TC, XLPE Ins+PVC Grd, OS+TC Brd w/#12 TC Drain, Blk LSZH Jkt, 600/1000V TC-ER 90C Dry/Wet 1000V Flexible Motor Supply Cable WTTC - 29502T - Belden Inc.
Specs
Cable Shielding Braid; Foil; Foil + Braid(s)
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
DC Cable - 016-554-XX - JFW Industries, Inc.
JFW Industries, Inc.
Specs
Connector Type Molex #22-11-2042 (2.54mm Straight Male) or Molex #22-12-2044 (2.54mm Right Angle Male)
Gender Female-Female
View Details
Encoder cable - NEBM-M12W8-E-5-N-R3G8 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type RJ-45; M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61984
View Details
Mini Male Internal Threads to Mini Female 90 Degree 5 Pole TPE Cordset - PR05KW115 - Alpha Wire
Specs
Application Instrumentation and Control
Product Type Patch
Connector Type Mini M 7/8" Internal Thread
View Details