Tripp Lite by Eaton Universal Reversible USB 2.0 Cable (Reversible A to 5Pin Micro B M/M), 6-in. UR050-06N

Description
Tripp Lite UR050-06N, 6-in. USB 2.0 A to Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector for plugging. Micro-USB is the next generation of USB connector that will be found on Cell Phones, PDA's, USB On-the-Go ( OTG ) devices, Digital Cameras, and more. Smaller and more durable ( 10,000 insertion cycles ) than the existing mini-B connectors, the Micro-USB will also handle Power transfers, as well as Data. The USB Implementers Forum ( USB-IF ) has designed the Micro-USB to eliminate many of the proprietary Mini connectors found on different manufacturers digital devices, and it will be the standard USB connection on phones from the major cell phone manufacturers. USB 2.0 rated cable handles 480Mbps data transfer rates. Features USB Universal / Reversible A Male to Micro-B Male Available in lengths up to 10 ft. 480Mbps USB 2.0 Data Transfer Rates Data and Power transference
Request a Quote Datasheet
Description
Tripp Lite UR050-06N, 6-in. USB 2.0 A to Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector for plugging. Micro-USB is the next generation of USB connector that will be found on Cell Phones, PDA's, USB On-the-Go ( OTG ) devices, Digital Cameras, and more. Smaller and more durable ( 10,000 insertion cycles ) than the existing mini-B connectors, the Micro-USB will also handle Power transfers, as well as Data. The USB Implementers Forum ( USB-IF ) has designed the Micro-USB to eliminate many of the proprietary Mini connectors found on different manufacturers digital devices, and it will be the standard USB connection on phones from the major cell phone manufacturers. USB 2.0 rated cable handles 480Mbps data transfer rates. Features USB Universal / Reversible A Male to Micro-B Male Available in lengths up to 10 ft. 480Mbps USB 2.0 Data Transfer Rates Data and Power transference
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Reversible USB 2.0 Cable (Reversible A to 5Pin Micro B M/M), 6-in. - UR050-06N - Tripp Lite by Eaton
Chicago, IL, United States
Universal Reversible USB 2.0 Cable (Reversible A to 5Pin Micro B M/M), 6-in.
UR050-06N
Universal Reversible USB 2.0 Cable (Reversible A to 5Pin Micro B M/M), 6-in. UR050-06N
Tripp Lite UR050-06N, 6-in. USB 2.0 A to Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector for plugging. Micro-USB is the next generation of USB connector that will be found on Cell Phones, PDA's, USB On-the-Go ( OTG ) devices, Digital Cameras, and more. Smaller and more durable ( 10,000 insertion cycles ) than the existing mini-B connectors, the Micro-USB will also handle Power transfers, as well as Data. The USB Implementers Forum ( USB-IF ) has designed the Micro-USB to eliminate many of the proprietary Mini connectors found on different manufacturers digital devices, and it will be the standard USB connection on phones from the major cell phone manufacturers. USB 2.0 rated cable handles 480Mbps data transfer rates. Features USB Universal / Reversible A Male to Micro-B Male Available in lengths up to 10 ft. 480Mbps USB 2.0 Data Transfer Rates Data and Power transference

Tripp Lite UR050-06N, 6-in. USB 2.0 A to Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector for plugging. Micro-USB is the next generation of USB connector that will be found on Cell Phones, PDA's, USB On-the-Go ( OTG ) devices, Digital Cameras, and more. Smaller and more durable ( 10,000 insertion cycles ) than the existing mini-B connectors, the Micro-USB will also handle Power transfers, as well as Data. The USB Implementers Forum ( USB-IF ) has designed the Micro-USB to eliminate many of the proprietary Mini connectors found on different manufacturers digital devices, and it will be the standard USB connection on phones from the major cell phone manufacturers. USB 2.0 rated cable handles 480Mbps data transfer rates.

Features

  • USB Universal / Reversible A Male to Micro-B Male
  • Available in lengths up to 10 ft.
  • 480Mbps USB 2.0 Data Transfer Rates
  • Data and Power transference
Supplier's Site
USB Cables - TL1234-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
TL1234-ND
USB Cables TL1234-ND
USB 2.0 Cable A Male to Micro B Male 0.50' (152.4mm)

USB 2.0 Cable A Male to Micro B Male 0.50' (152.4mm)

Buy Now Datasheet
Usb Cable, 2.0 Type A-Micro B Plug, 6; Connector A Eaton Tripp Lite - 68X4607 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 Type A-Micro B Plug, 6; Connector A Eaton Tripp Lite
68X4607
Usb Cable, 2.0 Type A-Micro B Plug, 6; Connector A Eaton Tripp Lite 68X4607
USB CABLE, 2.0 TYPE A-MICRO B PLUG, 6"; Connector A:USB Type A Plug (Reversible); Connector B:Micro USB Type B Plug; Cable Length - Metric:150mm; Cable Length - Imperial:6"; USB Standard:USB 2.0; Jacket Color:Black RoHS Compliant: Yes

USB CABLE, 2.0 TYPE A-MICRO B PLUG, 6"; Connector A:USB Type A Plug (Reversible); Connector B:Micro USB Type B Plug; Cable Length - Metric:150mm; Cable Length - Imperial:6"; USB Standard:USB 2.0; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - USB Cables - UR050-06N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
UR050-06N
Cable Assemblies - USB Cables UR050-06N
CBL USB2.0 A PLUG-MCR B PLG 0.5'

CBL USB2.0 A PLUG-MCR B PLG 0.5'

Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number UR050-06N TL1234-ND 68X4607 UR050-06N
Product Name Universal Reversible USB 2.0 Cable (Reversible A to 5Pin Micro B M/M), 6-in. USB Cables Usb Cable, 2.0 Type A-Micro B Plug, 6; Connector A Eaton Tripp Lite Cable Assemblies - USB Cables
Application Computer
Product Type USB Serial; USB USB USB
Cable Length 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm) 0.4921 ft (1.5 dm) 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - RG142 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details