Tripp Lite by Eaton Hi-Speed USB to IEEE 1284 Parallel Printer Gold Adapter Cable (USB-A to DB25 M/F), 6-ft. U207-006

Description
Tripp Lite's U207-006 USB to DB25F Parallel Printer adapter cable allows you to plug your existing DB25M-36Centronics Printer cable into a USB port on your computer, allowing for faster data transfer rates than the standard parallel connection. Bi-directional transfer capability supports USB-to-Parallel, and Parallel-to-USB communication. Fully compliant with USB 1.1...Plug-n-Play Installation for Windows 2000 / XP / Vista / WIN7 / WIN8 / WIN10. Features Converts USB to IEEE-1284 Parallel DB25 Female Bus Powered - No external power required Plug-n-Play Installation for Windows 2000 / XP / Vista / WIN7 / WIN8 / WIN10 USB 1.1 Compliant Bus Powered - No External Power Supply needed
Request a Quote Datasheet
Description
Tripp Lite's U207-006 USB to DB25F Parallel Printer adapter cable allows you to plug your existing DB25M-36Centronics Printer cable into a USB port on your computer, allowing for faster data transfer rates than the standard parallel connection. Bi-directional transfer capability supports USB-to-Parallel, and Parallel-to-USB communication. Fully compliant with USB 1.1...Plug-n-Play Installation for Windows 2000 / XP / Vista / WIN7 / WIN8 / WIN10. Features Converts USB to IEEE-1284 Parallel DB25 Female Bus Powered - No external power required Plug-n-Play Installation for Windows 2000 / XP / Vista / WIN7 / WIN8 / WIN10 USB 1.1 Compliant Bus Powered - No External Power Supply needed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Speed USB to IEEE 1284 Parallel Printer Gold Adapter Cable (USB-A to DB25 M/F), 6-ft. - U207-006 - Tripp Lite by Eaton
Chicago, IL, United States
Hi-Speed USB to IEEE 1284 Parallel Printer Gold Adapter Cable (USB-A to DB25 M/F), 6-ft.
U207-006
Hi-Speed USB to IEEE 1284 Parallel Printer Gold Adapter Cable (USB-A to DB25 M/F), 6-ft. U207-006
Tripp Lite's U207-006 USB to DB25F Parallel Printer adapter cable allows you to plug your existing DB25M-36Centronics Printer cable into a USB port on your computer, allowing for faster data transfer rates than the standard parallel connection. Bi-directional transfer capability supports USB-to-Parallel, and Parallel-to-USB communication. Fully compliant with USB 1.1...Plug-n-Play Installation for Windows 2000 / XP / Vista / WIN7 / WIN8 / WIN10. Features Converts USB to IEEE-1284 Parallel DB25 Female Bus Powered - No external power required Plug-n-Play Installation for Windows 2000 / XP / Vista / WIN7 / WIN8 / WIN10 USB 1.1 Compliant Bus Powered - No External Power Supply needed

Tripp Lite's U207-006 USB to DB25F Parallel Printer adapter cable allows you to plug your existing DB25M-36Centronics Printer cable into a USB port on your computer, allowing for faster data transfer rates than the standard parallel connection. Bi-directional transfer capability supports USB-to-Parallel, and Parallel-to-USB communication. Fully compliant with USB 1.1...Plug-n-Play Installation for Windows 2000 / XP / Vista / WIN7 / WIN8 / WIN10.

Features

  • Converts USB to IEEE-1284 Parallel DB25 Female
  • Bus Powered - No external power required
  • Plug-n-Play Installation for Windows 2000 / XP / Vista / WIN7 / WIN8 / WIN10
  • USB 1.1 Compliant
  • Bus Powered - No External Power Supply needed
Supplier's Site
Between Series Adapter Cables - TL490-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
TL490-ND
Between Series Adapter Cables TL490-ND
Cable Assembly D-Sub 25 pos Female to USB A Male Plug 6.00' (1.83m)

Cable Assembly D-Sub 25 pos Female to USB A Male Plug 6.00' (1.83m)

Buy Now Datasheet
Adapter, Usb To Parallel, 1.83M, Silver; Connector Type A Eaton Tripp Lite - 01T0919 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Usb To Parallel, 1.83M, Silver; Connector Type A Eaton Tripp Lite
01T0919
Adapter, Usb To Parallel, 1.83M, Silver; Connector Type A Eaton Tripp Lite 01T0919
ADAPTER, USB TO PARALLEL, 1.83M, SILVER; Connector Type A:USB A Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Silver; Product Range:- RoHS Compliant: Yes

ADAPTER, USB TO PARALLEL, 1.83M, SILVER; Connector Type A:USB A Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Silver; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number U207-006 TL490-ND 01T0919
Product Name Hi-Speed USB to IEEE 1284 Parallel Printer Gold Adapter Cable (USB-A to DB25 M/F), 6-ft. Between Series Adapter Cables Adapter, Usb To Parallel, 1.83M, Silver; Connector Type A Eaton Tripp Lite
Application Computer Computer
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male DIL 30 AWG Cable Assembly, 150mm, single-end, Latches - G125-MC35068L4-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Male BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1012 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details