Tripp Lite by Eaton USB 3.0 SuperSpeed Device Cable (A to Micro-B M/M), 3-ft. U326-003

Description
Tripp Lite's 3ft, USB-A to Micro-B SuperSpeed USB 3.0 cable brings significant performance enhancements to the ubiquitous USB standard, while remaining compatible with the billions of USB enabled devices currently deployed in the market. SuperSpeed USB will deliver 10x the data transfer rate of Hi-Speed USB, up to 5Gbps, as well as improved power efficiency. USB 3.0 utilizes a bi-directional data interface rather than USB 2.0's half-duplex arrangement, where data can only flow in one direction at a time, giving a ten-fold increase in theoretical bandwidth. Features 3ft USB 3.0 SuperSpeed A-Male to Micro-B Male SuperSpeed USB is 10 times faster than Hi-Speed USB, with transfer rates up to 5 Gbps. SuperSpeed USB is a Sync-N-Go technology that minimizes user wait-time. SuperSpeed USB will provide Optimized Power Efficiency...No device polling and lower active and idle power requirements. SuperSpeed USB is backwards compatible with USB 2.0. Devices interoperate with USB 2.0 platforms. Hosts support USB 2.0 legacy devices.
Request a Quote Datasheet
Description
Tripp Lite's 3ft, USB-A to Micro-B SuperSpeed USB 3.0 cable brings significant performance enhancements to the ubiquitous USB standard, while remaining compatible with the billions of USB enabled devices currently deployed in the market. SuperSpeed USB will deliver 10x the data transfer rate of Hi-Speed USB, up to 5Gbps, as well as improved power efficiency. USB 3.0 utilizes a bi-directional data interface rather than USB 2.0's half-duplex arrangement, where data can only flow in one direction at a time, giving a ten-fold increase in theoretical bandwidth. Features 3ft USB 3.0 SuperSpeed A-Male to Micro-B Male SuperSpeed USB is 10 times faster than Hi-Speed USB, with transfer rates up to 5 Gbps. SuperSpeed USB is a Sync-N-Go technology that minimizes user wait-time. SuperSpeed USB will provide Optimized Power Efficiency...No device polling and lower active and idle power requirements. SuperSpeed USB is backwards compatible with USB 2.0. Devices interoperate with USB 2.0 platforms. Hosts support USB 2.0 legacy devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 SuperSpeed Device Cable (A to Micro-B M/M), 3-ft. - U326-003 - Tripp Lite by Eaton
Chicago, IL, United States
USB 3.0 SuperSpeed Device Cable (A to Micro-B M/M), 3-ft.
U326-003
USB 3.0 SuperSpeed Device Cable (A to Micro-B M/M), 3-ft. U326-003
Tripp Lite's 3ft, USB-A to Micro-B SuperSpeed USB 3.0 cable brings significant performance enhancements to the ubiquitous USB standard, while remaining compatible with the billions of USB enabled devices currently deployed in the market. SuperSpeed USB will deliver 10x the data transfer rate of Hi-Speed USB, up to 5Gbps, as well as improved power efficiency. USB 3.0 utilizes a bi-directional data interface rather than USB 2.0's half-duplex arrangement, where data can only flow in one direction at a time, giving a ten-fold increase in theoretical bandwidth. Features 3ft USB 3.0 SuperSpeed A-Male to Micro-B Male SuperSpeed USB is 10 times faster than Hi-Speed USB, with transfer rates up to 5 Gbps. SuperSpeed USB is a Sync-N-Go technology that minimizes user wait-time. SuperSpeed USB will provide Optimized Power Efficiency...No device polling and lower active and idle power requirements. SuperSpeed USB is backwards compatible with USB 2.0. Devices interoperate with USB 2.0 platforms. Hosts support USB 2.0 legacy devices.

Tripp Lite's 3ft, USB-A to Micro-B SuperSpeed USB 3.0 cable brings significant performance enhancements to the ubiquitous USB standard, while remaining compatible with the billions of USB enabled devices currently deployed in the market. SuperSpeed USB will deliver 10x the data transfer rate of Hi-Speed USB, up to 5Gbps, as well as improved power efficiency. USB 3.0 utilizes a bi-directional data interface rather than USB 2.0's half-duplex arrangement, where data can only flow in one direction at a time, giving a ten-fold increase in theoretical bandwidth.

Features

  • 3ft USB 3.0 SuperSpeed A-Male to Micro-B Male
  • SuperSpeed USB is 10 times faster than Hi-Speed USB, with transfer rates up to 5 Gbps.
  • SuperSpeed USB is a Sync-N-Go technology that minimizes user wait-time.
  • SuperSpeed USB will provide Optimized Power Efficiency...No device polling and lower active and idle power requirements.
  • SuperSpeed USB is backwards compatible with USB 2.0. Devices interoperate with USB 2.0 platforms. Hosts support USB 2.0 legacy devices.
Supplier's Site
USB Cables - TL800-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
TL800-ND
USB Cables TL800-ND
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to Micro B Male 3.00' (914.4mm)

USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to Micro B Male 3.00' (914.4mm)

Buy Now Datasheet
Usb Cable, 3.0 Type A-Micro B Plug, 3Ft; Connector A Eaton Tripp Lite - 48T7613 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 Type A-Micro B Plug, 3Ft; Connector A Eaton Tripp Lite
48T7613
Usb Cable, 3.0 Type A-Micro B Plug, 3Ft; Connector A Eaton Tripp Lite 48T7613
USB CABLE, 3.0 TYPE A-MICRO B PLUG, 3FT; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.0 TYPE A-MICRO B PLUG, 3FT; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number U326-003 TL800-ND 48T7613
Product Name USB 3.0 SuperSpeed Device Cable (A to Micro-B M/M), 3-ft. USB Cables Usb Cable, 3.0 Type A-Micro B Plug, 3Ft; Connector A Eaton Tripp Lite
Application Computer
Product Type USB Serial; USB USB
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/305-200 - WAGO
Specs
Application Instrumentation and Control
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Interface Adapters & Converters - 1797974 - RS Components, Ltd.
Specs
Application Computer
Product Type Serial; USB
Standards / Certifications RoHS
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details