Tripp Lite by Eaton Datasheets for FireWire® Cables
FireWire cables are used to connect devices that use FireWire, an interface standard developed by Apple Computer and adopted by the IEEE, for very fast digital data transfers. They are used to connect peripherals such as digital camcorders and set-top boxes to personal computers, especially Macintosh computers. FireWire cables permit hot swapping and the transmission of data, video and audio over a single cable at very high bit rates.
FireWire® Cables: Learn more
| Product Name | Notes |
|---|---|
| Tripp Lite's IEEE-1394b, or FireWire 800 cables, are the latest in FireWire technology, with data transfer speeds up to 800Mbps, twice the speed of original FireWire. The 9-pin to 4-pin... | |
| Tripp Lite's IEEE-1394b, or FireWire 800 cables, are the latest in FireWire technology, with data transfer speeds up to 800Mbps, twice the speed of original FireWire. The 9-pin to 6-pin... | |
| Tripp Lite's IEEE-1394b, or FireWire 800 cables, are the latest in FireWire technology, with data transfer speeds up to 800Mbps, twice the speed of original FireWire. This 9pin to 9pin... | |
| Tripp Lite's new Firewire series is a perfect compliment to your connectivity solutions. this 15 ft. IEEE-1394 Firewire cable has 6-pin male to 6-pin male connectors supports data transmission of... | |
| Tripp Lite's new Firewire series is a perfect compliment to your connectivity solutions. This 6 ft. IEEE-1394 Firewire cable has 6-pin male to 6-pin male connectors. It supports data transmission... |