Tripp Lite by Eaton USB Cables U324-016

Description
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Female to A Male 16.00' (4.88m) Unshielded
Request a Quote Datasheet
Description
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Female to A Male 16.00' (4.88m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 95-U324-016-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
95-U324-016-ND
USB Cables 95-U324-016-ND
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Female to A Male 16.00' (4.88m) Unshielded

USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Female to A Male 16.00' (4.88m) Unshielded

Buy Now Datasheet
Usb Cable, 3.0 Type A-Type A Rcpt, 5M; Connector To Connector Eaton Tripp Lite - 42AH2167 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 Type A-Type A Rcpt, 5M; Connector To Connector Eaton Tripp Lite
42AH2167
Usb Cable, 3.0 Type A-Type A Rcpt, 5M; Connector To Connector Eaton Tripp Lite 42AH2167
USB CABLE, 3.0 TYPE A-TYPE A RCPT, 5M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.0 TYPE A-TYPE A RCPT, 5M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 95-U324-016-ND 42AH2167
Product Name USB Cables Usb Cable, 3.0 Type A-Type A Rcpt, 5M; Connector To Connector Eaton Tripp Lite
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-2000-038 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details