Tripp Lite by Eaton USB 3.0 SuperSpeed Device Cable (AB M/M), 6-ft U322-006

Description
Tripp Lite's SuperSpeed USB 3.0 cable brings significant performance enhancements to the ubiquitous USB standard, while remaining compatible with the billions of USB enabled devices currently deployed in the market. SuperSpeed USB will deliver 10x the data transfer rate of Hi-Speed USB, up to 5Gbps, as well as improved power efficiency. USB 3.0 utilizes a bi-directional data interface rather than USB 2.0's half-duplex arrangement, where data can only flow in one direction at a time, giving a ten-fold increase in theoretical bandwidth. Features SuperSpeed USB is 10 times faster than Hi-Speed USB, with transfer rates up to 5 Gbps. SuperSpeed USB is a Sync-N-Go technology that minimizes user wait-time. SuperSpeed USB will provide Optimized Power Efficiency...No device polling and lower active and idle power requirements. SuperSpeed USB is backwards compatible with USB 2.0. Devices interoperate with USB 2.0 platforms. Hosts support USB 2.0 legacy devices.
Request a Quote Datasheet
Description
Tripp Lite's SuperSpeed USB 3.0 cable brings significant performance enhancements to the ubiquitous USB standard, while remaining compatible with the billions of USB enabled devices currently deployed in the market. SuperSpeed USB will deliver 10x the data transfer rate of Hi-Speed USB, up to 5Gbps, as well as improved power efficiency. USB 3.0 utilizes a bi-directional data interface rather than USB 2.0's half-duplex arrangement, where data can only flow in one direction at a time, giving a ten-fold increase in theoretical bandwidth. Features SuperSpeed USB is 10 times faster than Hi-Speed USB, with transfer rates up to 5 Gbps. SuperSpeed USB is a Sync-N-Go technology that minimizes user wait-time. SuperSpeed USB will provide Optimized Power Efficiency...No device polling and lower active and idle power requirements. SuperSpeed USB is backwards compatible with USB 2.0. Devices interoperate with USB 2.0 platforms. Hosts support USB 2.0 legacy devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 SuperSpeed Device Cable (AB M/M), 6-ft - U322-006 - Tripp Lite by Eaton
Chicago, IL, United States
USB 3.0 SuperSpeed Device Cable (AB M/M), 6-ft
U322-006
USB 3.0 SuperSpeed Device Cable (AB M/M), 6-ft U322-006
Tripp Lite's SuperSpeed USB 3.0 cable brings significant performance enhancements to the ubiquitous USB standard, while remaining compatible with the billions of USB enabled devices currently deployed in the market. SuperSpeed USB will deliver 10x the data transfer rate of Hi-Speed USB, up to 5Gbps, as well as improved power efficiency. USB 3.0 utilizes a bi-directional data interface rather than USB 2.0's half-duplex arrangement, where data can only flow in one direction at a time, giving a ten-fold increase in theoretical bandwidth. Features SuperSpeed USB is 10 times faster than Hi-Speed USB, with transfer rates up to 5 Gbps. SuperSpeed USB is a Sync-N-Go technology that minimizes user wait-time. SuperSpeed USB will provide Optimized Power Efficiency...No device polling and lower active and idle power requirements. SuperSpeed USB is backwards compatible with USB 2.0. Devices interoperate with USB 2.0 platforms. Hosts support USB 2.0 legacy devices.

Tripp Lite's SuperSpeed USB 3.0 cable brings significant performance enhancements to the ubiquitous USB standard, while remaining compatible with the billions of USB enabled devices currently deployed in the market. SuperSpeed USB will deliver 10x the data transfer rate of Hi-Speed USB, up to 5Gbps, as well as improved power efficiency. USB 3.0 utilizes a bi-directional data interface rather than USB 2.0's half-duplex arrangement, where data can only flow in one direction at a time, giving a ten-fold increase in theoretical bandwidth.

Features

  • SuperSpeed USB is 10 times faster than Hi-Speed USB, with transfer rates up to 5 Gbps.
  • SuperSpeed USB is a Sync-N-Go technology that minimizes user wait-time.
  • SuperSpeed USB will provide Optimized Power Efficiency...No device polling and lower active and idle power requirements.
  • SuperSpeed USB is backwards compatible with USB 2.0. Devices interoperate with USB 2.0 platforms. Hosts support USB 2.0 legacy devices.
Supplier's Site
USB Cables - TL795-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
TL795-ND
USB Cables TL795-ND
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to B Male 6.00' (1.83m)

USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to B Male 6.00' (1.83m)

Buy Now Datasheet
Usb Cable, 3.0 Type A-Type B Plug, 6Ft; Connector A Eaton Tripp Lite - 80R2403 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 Type A-Type B Plug, 6Ft; Connector A Eaton Tripp Lite
80R2403
Usb Cable, 3.0 Type A-Type B Plug, 6Ft; Connector A Eaton Tripp Lite 80R2403
USB CABLE, 3.0 TYPE A-TYPE B PLUG, 6FT; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

USB CABLE, 3.0 TYPE A-TYPE B PLUG, 6FT; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number U322-006 TL795-ND 80R2403
Product Name USB 3.0 SuperSpeed Device Cable (AB M/M), 6-ft USB Cables Usb Cable, 3.0 Type A-Type B Plug, 6Ft; Connector A Eaton Tripp Lite
Application Computer
Product Type USB Serial; USB USB
Cable Length 6 ft (18.29 dm) 6 ft (18.29 dm) 5.91 ft (18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/300-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers