Tripp Lite's 3-ft. USB2.0 A/B device cable has been tested meets or exceed the USB2.0 performance criteria. Connects a USB device to a USB port on a computer or hub. Backward compatible — can be used with older USB1.1 applications as well. All Tripp Lite USB 2.0 cabling include superior foil shielding for reliable, error-free data communications. The significantly faster data transfer rates of USB 2.0 (up to 480 Mbps) make them perfect for multimedia applications. Features gold plated copper contacts for superior conductivity. The cable is manufactured with molded connectors and integral strain relief for extra durability and long life.
Features
USB 2.0 Cable A Male to B Male 3.00' (914.4mm) Shielded
COMPUTER CABLE, USB, 3FT, GREY; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:900mm; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Tripp Lite by Eaton | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | U021-003 | TL426-ND | 31K6135 |
Product Name | USB 2.0 A/B Cable (M/M), 3-ft. | USB Cables | Computer Cable, Usb, 3Ft, Grey; Connector A Eaton Tripp Lite |
Application | Computer | Computer |