Tripp Lite's SuperSpeed USB 3.0 Active A-B cable overcomes the 5-meter USB distance limitation with an active repeater in the middle of the cable. Now USB printers and other devices can be located up to 36-ft. away from the computer in a single, non-daisychainable run, with no need for extension cables. Full 5Gbps speed is maintained along the entire length of the cable. Backward compatible to USB 1.1 and 2.0 . Plug-and-play, Windows and MAC compatible.
Features
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to B Male 36.00' (10.97m) Shielded
USB CABLE, 3.0 TYPE A PLUG-RCPT, 36FT; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:11m; Cable Length - Imperial:36ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Tripp Lite by Eaton | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | U328-036 | U328-036-ND | 68X4622 |
Product Name | USB 3.0 SuperSpeed Active Repeater Cable (AB M/M), 36-ft. (11M) | USB Cables | Usb Cable, 3.0 Type A Plug-Rcpt, 36Ft; Connector A Eaton Tripp Lite |
Application | Computer |